AN17880A-E1
AN17880A-E1
Obsolete
Description:  IC AMP CLASS AB STEREO 9MW 16SO
Manufacturer:  Panasonic
Datasheet:   AN17880A-E1 Datasheet
History Price: Obsolete
In Stock: 49100
AN17880A-E1 Specification
Specification
Part No
AN17880A-E1
Category
Linear - Amplifiers - Audio
Manufacturer
Panasonic
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
9mW x 2 @ 16Ohm
Voltage - Supply
1.8V ~ 4.5V
Features
Mute, Standby
Mounting Type
Surface Mount
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
16-SO
Package / Case
16-LSSOP (0.173", 4.40mm Width)
AN17880A-E1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Thomas Jackson
United States
5 stars
2026-03-18 21:33
Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller
Zuleica
Brazil
5 stars
2026-03-18 02:07
Very good seller arrived on marked