☰
OLPY001
OLPY001
Active
Description:  PYGMY STAMP WITH FPGA+ARM WITH 1
Manufacturer:  Optimuslogic
Datasheet:   OLPY001 Datasheet
History Price: $32.73000
In Stock: 12000
OLPY001 Specification
Specification
Part No
OLPY001
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Optimuslogic
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MCU, FPGA
Core Processor
ARM? Cortex?-M4F
Co-Processor
-
Speed
80MHz
Flash Size
2MB (NOR)
RAM Size
512KB
Connector Type
64-BGA, Pin(s)
Size / Dimension
-
Operating Temperature
-
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time