☰
STK760-213A-E
STK760-213A-E
Obsolete
Description:  IC PFC CTRLR HYBRD INVRTR 1PHASE
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 41530
STK760-213A-E Specification
Specification
Part No
STK760-213A-E
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Average Current
Frequency - Switching
-
Current - Startup
-
Voltage - Supply
14.5V ~ 17V
Operating Temperature
-20 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
22-SIP, 17 Leads, Formed
Supplier Device Package
-
STK760-213A-E PDF Datasheet
STK760-213A-E Related Parts
STK760-216-E
STK760-216-E
onsemi
IC PFC CTRLR AVERAGE CURR 44DIP
STK760-211-E
STK760-211-E
onsemi
IC PFC CTRLR AVERAGE CURR
STK760-211A-E
STK760-211A-E
onsemi
IC PFC CTRLR HYBRD INVRTR 1PHASE
STK760-211C-E
STK760-211C-E
onsemi
IC PFC CTRLR HYBRD INVRTR 1PHASE
STK760-213-E
STK760-213-E
onsemi
IC PFC CTRLR HYBRD INVRTR 1PHASE
STK760-213AC-E
STK760-213AC-E
onsemi
SINGLE-PHASE RECTIFICATION
STK760-220A-E
STK760-220A-E
onsemi
IC PFC CTRLR AVERAGE CURR 25KHZ
STK760-221A-E
STK760-221A-E
onsemi
IC PFC CTRLR HYBRD INVRTR 1PHASE
STK760-301-E
STK760-301-E
onsemi
IC PFC CTRLR HYBRD INVRTR 1PHASE
STK760-303-E
STK760-303-E
onsemi
IC PFC CTRLR HYBRD INVRTR 1PHASE
STK760-304-E
STK760-304-E
onsemi
IC PFC CTRLR HYBRD INVRTR 1PHASE
STK760-700-E
STK760-700-E
onsemi
IC PFC CTRLR HYBRID INVERTER
STK760-213A-E Compare Parts
  • STK760-213A-E vs STK760-712A-E
  • STK760-213A-E vs STK760-702A
  • STK760-213A-E vs STK760-700A-E
  • STK760-213A-E vs STK760-700-E
  • STK760-213A-E vs STK760-304-E
  • STK760-213A-E vs STK760-303-E
  • STK760-213A-E vs STK760-301-E
  • STK760-213A-E vs STK760-221A-E
  • STK760-213A-E vs STK760-220A-E
  • STK760-213A-E vs STK760-213AC-E
  • STK760-213A-E vs STK760-213-E
  • STK760-213A-E vs STK760-211C-E
  • STK760-213A-E vs STK760-211A-E
  • STK760-213A-E vs STK760-211-E
  • STK760-213A-E vs STK760-211-E
  • STK760-213A-E vs STK760-712A-E
  • STK760-213A-E vs STK760-213AC-E
  • STK760-213A-E vs STK760-213-E
  • STK760-213A-E vs STK760-211A-E
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!