☰
STK672-220-E
STK672-220-E
Obsolete
Description:  IC MOTOR DRIVER UNIPOLAR 12SIP
Manufacturer:  onsemi
History Price: $5.87000
In Stock: 160
STK672-220-E Specification
Specification
Part No
STK672-220-E
Category
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Unipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
Parallel
Technology
Power MOSFET
Step Resolution
1, 1/2
Applications
General Purpose
Current - Output
3A
Voltage - Supply
4.75V ~ 5.25V
Voltage - Load
10V ~ 45V
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
12-SIP Formed Leads
Supplier Device Package
12-SIP
STK672-220-E Related Parts
STK554-390A-E
STK554-390A-E
onsemi
IC MOTOR DRIVER 29SIP
STK5C4-220J-1-E
STK5C4-220J-1-E
onsemi
IC MOTOR DRIVER
STK5C4-220J-E
STK5C4-220J-E
onsemi
IC MOTOR DRIVER
STK5C4-220J1-E
STK5C4-220J1-E
onsemi
IC MOTOR DRIVER
STK5C4-330J-1-E
STK5C4-330J-1-E
onsemi
IC MOTOR DRIVER
STK5C4-330J-E
STK5C4-330J-E
onsemi
IC MOTOR DRIVER
STK5C4-330J1-1-E
STK5C4-330J1-1-E
onsemi
IC MOTOR DRIVER
STK5C4-330J1-E
STK5C4-330J1-E
onsemi
IC MOTOR DRIVER
STK5C4-340J-E
STK5C4-340J-E
onsemi
MODULE HYBRID INVERTER 3PHASE
STK5C4U331J-E
STK5C4U331J-E
onsemi
MODULE HYBRID INVERTER 3PHASE
STK5C4U341J-E
STK5C4U341J-E
onsemi
MODULE HYBRID INVERTER 3PHASE
STK672-070-E
STK672-070-E
onsemi
IC MOTOR DRIVER UNIPOLAR 15SIP
STK672-220-E Compare Parts
  • STK672-220-E vs STK681-360-E
  • STK672-220-E vs STK681-310
  • STK672-220-E vs STK681-300
  • STK672-220-E vs STK672-553
  • STK672-220-E vs STK672-543-E
  • STK672-220-E vs STK672-541
  • STK672-220-E vs STK672-540
  • STK672-220-E vs STK672-533-E
  • STK672-220-E vs STK672-532
  • STK672-220-E vs STK672-531
  • STK672-220-E vs STK672-530A
  • STK672-220-E vs STK672-530
  • STK672-220-E vs STK672-523-E
  • STK672-220-E vs STK672-520
  • STK672-220-E vs STK672-340-E
  • STK672-220-E vs STK672-330-E
  • STK672-220-E vs STK672-311-E
  • STK672-220-E vs STK672-310A-E
  • STK672-220-E vs STK672-210-E
  • STK672-220-E vs STK672-120H-E
  • STK672-220-E vs STK672-120-SL-E
  • STK672-220-E vs STK672-120-E
  • STK672-220-E vs STK672-110H-E
  • STK672-220-E vs STK672-110-SL-E
  • STK672-220-E vs STK672-110-E
  • STK672-220-E vs STK672-081-SD-E
  • STK672-220-E vs STK672-081-E
  • STK672-220-E vs STK672-080-SL-E
  • STK672-220-E vs STK672-080-E
  • STK672-220-E vs STK672-070-E
  • STK672-220-E vs STK5C4U341J-E
  • STK672-220-E vs STK5C4U331J-E
  • STK672-220-E vs STK5C4-340J-E
  • STK672-220-E vs STK5C4-330J1-E
  • STK672-220-E vs STK5C4-330J1-1-E
  • STK672-220-E vs STK5C4-330J-E
  • STK672-220-E vs STK5C4-330J-1-E
  • STK672-220-E vs STK5C4-220J1-E
  • STK672-220-E vs STK5C4-220J-E
  • STK672-220-E vs STK5C4-220J-1-E
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.