☰
STK551U362A-E
STK551U362A-E
Obsolete
Description:  IC HALF BRIDGE DRIVER 10A 29SIP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 19760
STK551U362A-E Specification
Specification
Part No
STK551U362A-E
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (3)
Applications
AC Motors
Interface
Logic
Load Type
Inductive
Technology
IGBT
Rds On (Typ)
-
Current - Output / Channel
10A
Current - Peak Output
20A
Voltage - Supply
12.5V ~ 17.5V
Voltage - Load
450V (Max)
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit, Status Flag
Fault Protection
Current Limiting, Shoot-Through, UVLO
Mounting Type
Through Hole
Package / Case
29-SSIP Module, 21 Leads, Formed Leads
Supplier Device Package
29-SIP
STK551U362A-E PDF Datasheet
STK551U362A-E Related Parts
STK531U369A-E
STK531U369A-E
onsemi
IC HALF BRIDGE DRIVER 10A 29SIP
STK531U394A-E
STK531U394A-E
onsemi
IC HALF BRIDGE DRIVER 15A 29SIP
STK534U342C-E
STK534U342C-E
onsemi
IC HALF BRIDGE DRIVER 5A 29SIP
STK534U362C-E
STK534U362C-E
onsemi
IC HALF BRIDGE DRIVER 10A 29SIP
STK534U363C-E
STK534U363C-E
onsemi
IC HALF BRIDGE DRIVER 10A 29SIP
STK541UC60C-E
STK541UC60C-E
onsemi
IC HALF BRIDGE DRIVER 10A 23SIP
STK544UC62K-E
STK544UC62K-E
onsemi
IC HALF BRIDGE DRIVER 10A 23SIP
STK551U392A-E
STK551U392A-E
onsemi
IC HALF BRIDGE DRIVER 15A 29SIP
STK551U3A2A-E
STK551U3A2A-E
onsemi
IC HALF BRIDGE DRIVER 20A 29SIP
STK554U362A-E
STK554U362A-E
onsemi
IC HALF BRIDGE DRIVER 10A 29SIP
STK554U362C-E
STK554U362C-E
onsemi
IC HALF BRIDGE DRIVER 10A 29SIP
STK554U392A-E
STK554U392A-E
onsemi
IC HALF BRIDGE DRIVER 15A 29SIP
STK551U362A-E Compare Parts
  • STK551U362A-E vs STK984-090A-E
  • STK551U362A-E vs STK681-210-E
  • STK551U362A-E vs STK681-200-E
  • STK551U362A-E vs STK625-728-E
  • STK551U362A-E vs STK621-738-E
  • STK551U362A-E vs STK621-728-E
  • STK551U362A-E vs STK621-728-E
  • STK551U362A-E vs STK621-033N-E
  • STK551U362A-E vs STK5Q4U362J-E
  • STK551U362A-E vs STK5Q4U352J-E
  • STK551U362A-E vs STK5F4U3E2D-E
  • STK551U362A-E vs STK5F4U3C2D-E
  • STK551U362A-E vs STK5F1U3E3D-E
  • STK551U362A-E vs STK5F1U3E2D-E
  • STK551U362A-E vs STK5F1U3C3D-E
  • STK551U362A-E vs STK5F1U3C2D-E
  • STK551U362A-E vs STK5C4U332J-E
  • STK551U362A-E vs STK57FU394AG-E
  • STK551U362A-E vs STK554U392A-E
  • STK551U362A-E vs STK554U362C-E
  • STK551U362A-E vs STK554U362A-E
  • STK551U362A-E vs STK551U3A2A-E
  • STK551U362A-E vs STK551U392A-E
  • STK551U362A-E vs STK544UC62K-E
  • STK551U362A-E vs STK541UC60C-E
  • STK551U362A-E vs STK534U363C-E
  • STK551U362A-E vs STK534U362C-E
  • STK551U362A-E vs STK534U342C-E
  • STK551U362A-E vs STK531U394A-E
  • STK551U362A-E vs STK531U369A-E
  • STK551U362A-E vs STK984-091B-E
  • STK551U362A-E vs STK681-050-E
  • STK551U362A-E vs STK621-150B-E
  • STK551U362A-E vs STK621-150A-E
  • STK551U362A-E vs STK621-140B-E
  • STK551U362A-E vs STK621-061-E
  • STK551U362A-E vs STK621-043A-E
  • STK551U362A-E vs STK621-043A-E
  • STK551U362A-E vs STK621-041A-E
  • STK551U362A-E vs STK621-041
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.