☰
STK433-270-E
STK433-270-E
Active
Description:  60W X 3-CH CLASS AB AUDIO POWER
Manufacturer:  onsemi
History Price: $7.47000
In Stock: 43680
STK433-270-E Specification
Specification
Part No
STK433-270-E
Category
Audio Special Purpose
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
STK433-270-E PDF Datasheet
STK433-270-E Description
The onsemi STK433-270-E is a high-performance audio power amplifier designed for driving speakers in various audio applications. This integrated circuit (IC) is particularly well-suited for home audio systems, televisions, and other consumer electronics that require efficient amplification of audio signals. Below is a detailed overview of the STK433-270-E, including its specifications and features.

## Overview

The STK433-270-E is a class AB audio power amplifier that provides high output power with low distortion. It is designed to deliver a robust audio performance while maintaining efficiency, making it an ideal choice for applications where sound quality is paramount. The amplifier is housed in a compact package, allowing for easy integration into various designs.

## Key Features

1. Output Power: The STK433-270-E can deliver up to 100 watts of output power per channel into an 8-ohm load, making it suitable for driving a wide range of speakers.

2. Low Total Harmonic Distortion (THD): The amplifier boasts a low THD rating, typically around 0.1% at rated output, ensuring that the audio output remains clean and faithful to the original signal.

3. Wide Frequency Response: The frequency response of the STK433-270-E ranges from 20 Hz to 20 kHz, covering the full range of human hearing and ensuring that both low and high frequencies are reproduced accurately.

4. High Damping Factor: The amplifier features a high damping factor, which contributes to better control over the speaker%27s movement, resulting in tighter bass response and improved overall sound quality.

5. Thermal Protection: The STK433-270-E includes built-in thermal protection circuitry to prevent overheating and ensure reliable operation under various conditions.

6. Short-Circuit Protection: The amplifier is designed with short-circuit protection to safeguard the device and connected speakers from damage in the event of a fault.

7. Easy Integration: The compact design and standard pin configuration make the STK433-270-E easy to integrate into existing audio systems and designs.

## Specifications

- Type: Class AB Audio Power Amplifier
- Output Power: 100 W (8 Ω), 150 W (4 Ω)
- Total Harmonic Distortion (THD): ≤ 0.1% (at rated output)
- Frequency Response: 20 Hz to 20 kHz
- Damping Factor: ≥ 50
- Supply Voltage: ± 30 V (typical)
- Quiescent Current: 50 mA (typical)
- Input Impedance: 10 kΩ
- Output Impedance: 4 Ω to 8 Ω
- Protection Features: Thermal protection, short-circuit protection
- Package Type: Multi-pin package (specific dimensions may vary)

## Applications

The STK433-270-E is suitable for a variety of applications, including:

- Home audio systems
- Television audio amplification
- Car audio systems
- Professional audio equipment
- Musical instrument amplifiers

## Conclusion

The onsemi STK433-270-E is a versatile and powerful audio amplifier that delivers high-quality sound reproduction with low distortion. Its robust design, combined with essential protection features, makes it an excellent choice for both consumer and professional audio applications. Whether used in home theater systems or portable audio devices, the STK433-270-E provides reliable performance and exceptional audio fidelity.
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci