☰
SCANSTA111SMX
SCANSTA111SMX
Not For New Designs
Description:  IC INTERFACE SPECIALIZED 49BGA
Manufacturer:  Texas Instruments
History Price: $9.74550
In Stock: 49120
SCANSTA111SMX Specification
Specification
Part No
SCANSTA111SMX
Category
Interface - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Testing Equipment
Interface
IEEE 1149.1
Voltage - Supply
3V ~ 3.6V
Package / Case
49-LFBGA
Supplier Device Package
49-NFBGA (7x7)
Mounting Type
Surface Mount
SCANSTA111SMX Related Parts
SCANPSC110FSC
SCANPSC110FSC
onsemi
IC INTERFACE SPECIALIZED 28SOIC
SCANPSC110FSCX
SCANPSC110FSCX
onsemi
IC INTERFACE SPECIALIZED 28SOIC
SCANSTA101SM
SCANSTA101SM
National Semiconductor
MICROPROCESSOR CIRCUIT, PBGA49
SCANSTA101SM
SCANSTA101SM
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA
SCANSTA101SM/NOPB
SCANSTA101SM/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA
SCANSTA101SMX
SCANSTA101SMX
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA
SCANSTA101SMX-NS
SCANSTA101SMX-NS
National Semiconductor
MICROPROCESSOR CIRCUIT, PBGA49
SCANSTA101SMX/NOPB
SCANSTA101SMX/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA
SCANSTA111MT
SCANSTA111MT
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
SCANSTA111MT
SCANSTA111MT
National Semiconductor
MICROPROCESSOR CIRCUIT, CMOS, PD
SCANSTA111MT-TI
SCANSTA111MT-TI
Texas Instruments
MICROPROCESSOR CIRCUIT, CMOS, PD
SCANSTA111MT/NOPB
SCANSTA111MT/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
SCANSTA111SMX Compare Parts
  • SCANSTA111SMX vs SCANSTA112VSX
  • SCANSTA111SMX vs SCANSTA112VSX
  • SCANSTA111SMX vs SCANSTA112VS/NOPB
  • SCANSTA111SMX vs SCANSTA112VS
  • SCANSTA111SMX vs SCANSTA112SMX/NOPB
  • SCANSTA111SMX vs SCANSTA112SMX
  • SCANSTA111SMX vs SCANSTA112SM/NOPB
  • SCANSTA111SMX vs SCANSTA112SM
  • SCANSTA111SMX vs SCANSTA112SM
  • SCANSTA111SMX vs SCANSTA111SMX/NOPB
  • SCANSTA111SMX vs SCANSTA111SM/NOPB
  • SCANSTA111SMX vs SCANSTA111SM/NOPB
  • SCANSTA111SMX vs SCANSTA111SM-NS
  • SCANSTA111SMX vs SCANSTA111SM
  • SCANSTA111SMX vs SCANSTA111MTX/NOPB
  • SCANSTA111SMX vs SCANSTA111MTX/NOPB
  • SCANSTA111SMX vs SCANSTA111MTX
  • SCANSTA111SMX vs SCANSTA111MTX
  • SCANSTA111SMX vs SCANSTA111MT/NOPB
  • SCANSTA111SMX vs SCANSTA111MT-TI
  • SCANSTA111SMX vs SCANSTA111MT
  • SCANSTA111SMX vs SCANSTA111MT
  • SCANSTA111SMX vs SCANSTA101SMX/NOPB
  • SCANSTA111SMX vs SCANSTA101SMX-NS
  • SCANSTA111SMX vs SCANSTA101SMX
  • SCANSTA111SMX vs SCANSTA101SM/NOPB
  • SCANSTA111SMX vs SCANSTA101SM
  • SCANSTA111SMX vs SCANSTA101SM
  • SCANSTA111SMX vs SCANPSC110FSCX
  • SCANSTA111SMX vs SCANPSC110FSC
  • SCANSTA111SMX vs SCANPSC110FLMQB
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.