☰
SCANPSC110FSCX
SCANPSC110FSCX
Obsolete
Description:  IC INTERFACE SPECIALIZED 28SOIC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 45055
SCANPSC110FSCX Specification
Specification
Part No
SCANPSC110FSCX
Category
Interface - Specialized
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Interface
IEEE 1149.1
Voltage - Supply
4.5V ~ 5.5V
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
Mounting Type
Surface Mount
SCANPSC110FSCX PDF Datasheet
SCANPSC110FSCX Related Parts
SCANPSC110FSC
SCANPSC110FSC
onsemi
IC INTERFACE SPECIALIZED 28SOIC
SCANSTA101SM
SCANSTA101SM
National Semiconductor
MICROPROCESSOR CIRCUIT, PBGA49
SCANSTA101SM
SCANSTA101SM
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA
SCANSTA101SM/NOPB
SCANSTA101SM/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA
SCANSTA101SMX
SCANSTA101SMX
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA
SCANSTA101SMX-NS
SCANSTA101SMX-NS
National Semiconductor
MICROPROCESSOR CIRCUIT, PBGA49
SCANSTA101SMX/NOPB
SCANSTA101SMX/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA
SCANSTA111MT
SCANSTA111MT
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
SCANSTA111MT
SCANSTA111MT
National Semiconductor
MICROPROCESSOR CIRCUIT, CMOS, PD
SCANSTA111MT-TI
SCANSTA111MT-TI
Texas Instruments
MICROPROCESSOR CIRCUIT, CMOS, PD
SCANSTA111MT/NOPB
SCANSTA111MT/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
SCANSTA111MTX
SCANSTA111MTX
National Semiconductor
MICROPROCESSOR CIRCUIT, PDSO48
SCANPSC110FSCX Compare Parts
  • SCANPSC110FSCX vs SCANSTA112VSX
  • SCANPSC110FSCX vs SCANSTA112VSX
  • SCANPSC110FSCX vs SCANSTA112VS/NOPB
  • SCANPSC110FSCX vs SCANSTA112VS
  • SCANPSC110FSCX vs SCANSTA112SMX/NOPB
  • SCANPSC110FSCX vs SCANSTA112SMX
  • SCANPSC110FSCX vs SCANSTA112SM/NOPB
  • SCANPSC110FSCX vs SCANSTA112SM
  • SCANPSC110FSCX vs SCANSTA112SM
  • SCANPSC110FSCX vs SCANSTA111SMX/NOPB
  • SCANPSC110FSCX vs SCANSTA111SMX
  • SCANPSC110FSCX vs SCANSTA111SM/NOPB
  • SCANPSC110FSCX vs SCANSTA111SM/NOPB
  • SCANPSC110FSCX vs SCANSTA111SM-NS
  • SCANPSC110FSCX vs SCANSTA111SM
  • SCANPSC110FSCX vs SCANSTA111MTX/NOPB
  • SCANPSC110FSCX vs SCANSTA111MTX/NOPB
  • SCANPSC110FSCX vs SCANSTA111MTX
  • SCANPSC110FSCX vs SCANSTA111MTX
  • SCANPSC110FSCX vs SCANSTA111MT/NOPB
  • SCANPSC110FSCX vs SCANSTA111MT-TI
  • SCANPSC110FSCX vs SCANSTA111MT
  • SCANPSC110FSCX vs SCANSTA111MT
  • SCANPSC110FSCX vs SCANSTA101SMX/NOPB
  • SCANPSC110FSCX vs SCANSTA101SMX-NS
  • SCANPSC110FSCX vs SCANSTA101SMX
  • SCANPSC110FSCX vs SCANSTA101SM/NOPB
  • SCANPSC110FSCX vs SCANSTA101SM
  • SCANPSC110FSCX vs SCANSTA101SM
  • SCANPSC110FSCX vs SCANPSC110FSC
  • SCANPSC110FSCX vs SCANPSC110FLMQB
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.