☰
SC258NG
SC258NG
Obsolete
Description:  IC OPAMP GP 8DIP
Manufacturer:  onsemi
Datasheet:   SC258NG Datasheet
History Price: Obsolete
In Stock: 31920
SC258NG Specification
Specification
Part No
SC258NG
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
-
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
-
Voltage - Input Offset
-
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
-
Voltage - Supply Span (Max)
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
SC258NG Related Parts
SC224DR2G
SC224DR2G
onsemi
IC OPAMP 14SOIC
SC224DTBR2G
SC224DTBR2G
onsemi
IC OPAMP 14TSSOP
SC224NG
SC224NG
onsemi
IC OPAMP GP 4 CIRCUIT 14DIP
SC258DR2
SC258DR2
onsemi
IC OPAMP 8SOIC
SC258DR2G
SC258DR2G
onsemi
IC OPAMP 8SOIC
SC2901DR2
SC2901DR2
onsemi
IC OPAMP 14SOIC
SC2901DR2G
SC2901DR2G
onsemi
IC OPAMP 14SOIC
SC2901DTBR2G
SC2901DTBR2G
onsemi
IC OPAMP GP 14TSSOP
SC2901VDR2G
SC2901VDR2G
onsemi
IC OPAMP 14SOIC
SC2901VDTBR2G
SC2901VDTBR2G
onsemi
IC OPAMP GP 14TSSOP
SC2902DG
SC2902DG
onsemi
IC OPAMP GP 4 CIRCUIT 14SOIC
SC2902DR2G
SC2902DR2G
onsemi
IC OPAMP GP 4 CIRCUIT 14SOIC
SC258NG Compare Parts
  • SC258NG vs SC2904VN
  • SC258NG vs SC2904VDR2G
  • SC258NG vs SC2904VDR2
  • SC258NG vs SC2904NG
  • SC258NG vs SC2904N
  • SC258NG vs SC2904DR2G
  • SC258NG vs SC2903VDR2
  • SC258NG vs SC2903NG
  • SC258NG vs SC2903N
  • SC258NG vs SC2903DR2G
  • SC258NG vs SC2903DR2
  • SC258NG vs SC2903DG
  • SC258NG vs SC2902VDTBR2G
  • SC258NG vs SC2902VDR2G
  • SC258NG vs SC2902NG
  • SC258NG vs SC2902DTBR2G
  • SC258NG vs SC2902DR2G
  • SC258NG vs SC2902DG
  • SC258NG vs SC2901VDTBR2G
  • SC258NG vs SC2901VDR2G
  • SC258NG vs SC2901DTBR2G
  • SC258NG vs SC2901DR2G
  • SC258NG vs SC2901DR2
  • SC258NG vs SC258DR2G
  • SC258NG vs SC258DR2
  • SC258NG vs SC224NG
  • SC258NG vs SC224DTBR2G
  • SC258NG vs SC224DR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you