☰
SA3229-E1-T
SA3229-E1-T
Obsolete
Description:  IC DSP AUDIOLOGY 25SIP
Manufacturer:  onsemi
Datasheet:   SA3229-E1-T Datasheet
History Price: $30.79000
In Stock: 21120
SA3229-E1-T Specification
Specification
Part No
SA3229-E1-T
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Interface
I2C, SDA
Clock Rate
375MHz
Non-Volatile Memory
-
On-Chip RAM
-
Voltage - I/O
-
Voltage - Core
-
Operating Temperature
0 ℃ ~ 40 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
25-SMD Module
Supplier Device Package
25-SIP
SA3229-E1-T PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller