☰
PCA9306FMUTCG
PCA9306FMUTCG
Active
Description:  IC TRNSLTR BIDIRECTIONAL 8UDFN
Manufacturer:  onsemi
History Price: $0.91000
In Stock: 35895
PCA9306FMUTCG Specification
Specification
Part No
PCA9306FMUTCG
Category
Logic - Translators, Level Shifters
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
2
Voltage - VCCA
1 V ~ 3.6 V
Voltage - VCCB
1.8 V ~ 5.5 V
Input Signal
-
Output Signal
-
Output Type
Open Drain
Data Rate
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Features
Auto-Direction Sensing
Mounting Type
Surface Mount
Package / Case
8-UFDFN
Supplier Device Package
8-UDFN (1.45x1)
PCA9306FMUTCG PDF Datasheet
PCA9306FMUTCG Related Parts
PCA9306AMUTCG
PCA9306AMUTCG
onsemi
IC TRNSLTR BIDIRECTIONAL 8UQFN
PCA9306D,112
PCA9306D,112
NXP Semiconductors
IC TRANSLATOR BIDIRECTIONAL 8SO
PCA9306D,118
PCA9306D,118
NXP Semiconductors
IC TRANSLATOR BIDIRECTIONAL 8SO
PCA9306DC,125
PCA9306DC,125
NXP Semiconductors
IC TRANSLTR BIDIRECTIONAL 8VSSOP
PCA9306DC1,125
PCA9306DC1,125
NXP Semiconductors
IC TRANSLTR BIDIRECTIONAL 8VSSOP
PCA9306DC1/DG,125
PCA9306DC1/DG,125
NXP Semiconductors
IC TRANSLTR BIDIRECTIONAL 8VSSOP
PCA9306DC1Z
PCA9306DC1Z
NXP Semiconductors
IC TRANSLTR BIDIRECTIONAL 8VSSOP
PCA9306DCTR
PCA9306DCTR
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
PCA9306DCTRE4
PCA9306DCTRE4
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
PCA9306DCTRG4
PCA9306DCTRG4
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
PCA9306DCTT
PCA9306DCTT
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
PCA9306DCTTE4
PCA9306DCTTE4
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
PCA9306FMUTCG Compare Parts
  • PCA9306FMUTCG vs PCA9306USG
  • PCA9306FMUTCG vs PCA9306TDCURQ1
  • PCA9306FMUTCG vs PCA9306IDCURQ1
  • PCA9306FMUTCG vs PCA9306GM,125
  • PCA9306FMUTCG vs PCA9306GF,115
  • PCA9306FMUTCG vs PCA9306GD1,125
  • PCA9306FMUTCG vs PCA9306FMUTAG
  • PCA9306FMUTCG vs PCA9306DQER
  • PCA9306FMUTCG vs PCA9306DP1,125
  • PCA9306FMUTCG vs PCA9306DP,118
  • PCA9306FMUTCG vs PCA9306DCUTG4
  • PCA9306FMUTCG vs PCA9306DCUTE4
  • PCA9306FMUTCG vs PCA9306DCUT
  • PCA9306FMUTCG vs PCA9306DCURG4
  • PCA9306FMUTCG vs PCA9306DCURE4
  • PCA9306FMUTCG vs PCA9306DCUR
  • PCA9306FMUTCG vs PCA9306DCTTG4
  • PCA9306FMUTCG vs PCA9306DCTTE4
  • PCA9306FMUTCG vs PCA9306DCTT
  • PCA9306FMUTCG vs PCA9306DCTRG4
  • PCA9306FMUTCG vs PCA9306DCTRE4
  • PCA9306FMUTCG vs PCA9306DCTR
  • PCA9306FMUTCG vs PCA9306DC1Z
  • PCA9306FMUTCG vs PCA9306DC1/DG,125
  • PCA9306FMUTCG vs PCA9306DC1,125
  • PCA9306FMUTCG vs PCA9306DC,125
  • PCA9306FMUTCG vs PCA9306D,118
  • PCA9306FMUTCG vs PCA9306D,112
  • PCA9306FMUTCG vs PCA9306AMUTCG
  • PCA9306FMUTCG vs PCA9306DC1/DG,125
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly