☰
NUD3112DMT1
NUD3112DMT1
Obsolete
Description:  IC PWR DRIVER N-CHANNEL 1:1 SC74
Manufacturer:  onsemi
Datasheet:   NUD3112DMT1 Datasheet
History Price: Obsolete
In Stock: 45600
NUD3112DMT1 Specification
Specification
Part No
NUD3112DMT1
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
14V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
300mA
Rds On (Typ)
900mOhm (Max)
Input Type
-
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
SC-74
Package / Case
SC-74, SOT-457
NUD3112DMT1 PDF Datasheet
NUD3112DMT1 Related Parts
NUD3048MT1
NUD3048MT1
onsemi
IC PWR SWITCH N-CHAN 1:1 6TSOP
NUD3048MT1G
NUD3048MT1G
onsemi
IC PWR SWITCH N-CHAN 1:1 6TSOP
NUD3105DMT1
NUD3105DMT1
onsemi
IC PWR DRIVER N-CHANNEL 1:1 SC74
NUD3105DMT1G
NUD3105DMT1G
onsemi
IC PWR DRIVER N-CHANNEL 1:1 SC74
NUD3105LT1
NUD3105LT1
onsemi
IC PWR DRVR N-CHAN 1:1 SOT23-3
NUD3105LT1G
NUD3105LT1G
onsemi
IC PWR DRVR N-CHAN 1:1 SOT23-3
NUD3112DMT1G
NUD3112DMT1G
onsemi
IC PWR DRIVER N-CHANNEL 1:1 SC74
NUD3112LT1
NUD3112LT1
onsemi
IC PWR DRVR N-CHAN 1:1 SOT23-3
NUD3112LT1G
NUD3112LT1G
onsemi
IC PWR DRVR N-CHAN 1:1 SOT23-3
NUD3124DMT1
NUD3124DMT1
onsemi
IC PWR DRIVER N-CHANNEL 1:1 SC74
NUD3124DMT1G
NUD3124DMT1G
onsemi
IC PWR DRIVER N-CHANNEL 1:1 SC74
NUD3124LT1
NUD3124LT1
onsemi
IC PWR DRVR N-CHAN 1:1 SOT23-3
NUD3112DMT1 Compare Parts
  • NUD3112DMT1 vs NUD3160LT1
  • NUD3112DMT1 vs NUD3160DMT1G
  • NUD3112DMT1 vs NUD3160DMT1
  • NUD3112DMT1 vs NUD3124LT1G
  • NUD3112DMT1 vs NUD3124LT1
  • NUD3112DMT1 vs NUD3124DMT1G
  • NUD3112DMT1 vs NUD3124DMT1
  • NUD3112DMT1 vs NUD3112LT1G
  • NUD3112DMT1 vs NUD3112LT1
  • NUD3112DMT1 vs NUD3112DMT1G
  • NUD3112DMT1 vs NUD3105LT1G
  • NUD3112DMT1 vs NUD3105LT1
  • NUD3112DMT1 vs NUD3105DMT1G
  • NUD3112DMT1 vs NUD3105DMT1
  • NUD3112DMT1 vs NUD3048MT1G
  • NUD3112DMT1 vs NUD3048MT1
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)