☰
NMC27C64N150
NMC27C64N150
Obsolete
Description:  IC EPROM 64KBIT PARALLEL 28DIP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 13485
NMC27C64N150 Specification
Specification
Part No
NMC27C64N150
Category
Memory
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EPROM
Technology
EPROM - OTP
Memory Size
64Kbit
Memory Organization
8K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
150 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-PDIP
NMC27C64N150 PDF Datasheet
NMC27C64N150 Related Parts
NMC2148HJ-2
NMC2148HJ-2
National Semiconductor
STANDARD SRAM, 1KX4
NMC27C16BQ200
NMC27C16BQ200
onsemi
IC EPROM 16KBIT PARALLEL 24DIP
NMC27C16BQE150
NMC27C16BQE150
onsemi
IC EPROM 16KBIT PARALLEL 24DIP
NMC27C256BN150
NMC27C256BN150
National Semiconductor
OTP ROM, 32KX8, 150NS PDIP28
NMC27C32BQ200
NMC27C32BQ200
onsemi
IC EPROM 32KBIT PARALLEL 24DIP
NMC27C32BQE200
NMC27C32BQE200
onsemi
IC EPROM 32KBIT PARALLEL 24DIP
NMC27C64N200
NMC27C64N200
onsemi
IC EPROM 64KBIT PARALLEL 28DIP
NMC27C64Q150
NMC27C64Q150
onsemi
IC EPROM 64KBIT PARALLEL 28CDIP
NMC27C64Q200
NMC27C64Q200
onsemi
IC EPROM 64KBIT PARALLEL 28CDIP
NMC27C64QE150
NMC27C64QE150
onsemi
IC EPROM 64KBIT PARALLEL 28CDIP
NMC27C64QE200
NMC27C64QE200
onsemi
IC EPROM 64KBIT PARALLEL 28CDIP
NMC2147HF-3-MIL
NMC2147HF-3-MIL
National Semiconductor
STANDARD SRAM, 4KX1, 55NS
NMC27C64N150 Compare Parts
  • NMC27C64N150 vs NMC27C64QE150
  • NMC27C64N150 vs NMC27C64Q200
  • NMC27C64N150 vs NMC27C64Q150
  • NMC27C64N150 vs NMC27C64N200
  • NMC27C64N150 vs NMC27C32BQE200
  • NMC27C64N150 vs NMC27C32BQ200
  • NMC27C64N150 vs NMC27C256BN150
  • NMC27C64N150 vs NMC27C16BQE150
  • NMC27C64N150 vs NMC27C16BQ200
  • NMC27C64N150 vs NMC2148HJ-2
  • NMC27C64N150 vs NMC87C257VE200
  • NMC27C64N150 vs NMC87C257VE150
  • NMC27C64N150 vs NMC87C257V200
  • NMC27C64N150 vs NMC87C257V150
  • NMC27C64N150 vs NMC2147HF-3-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!