☰
NM95HS01EN
NM95HS01EN
Obsolete
Description:  IC ENCODER 8DIP
Manufacturer:  onsemi
Datasheet:   NM95HS01EN Datasheet
History Price: Obsolete
In Stock: 37390
NM95HS01EN Specification
Specification
Part No
NM95HS01EN
Category
Specialized ICs
Manufacturer
onsemi
Series
HiSec
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Encoder
Applications
RF, IR
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
NM95HS01EN PDF Datasheet
NM95HS01EN Related Parts
NM95HS01EM
NM95HS01EM
onsemi
IC ENCODER 14SOIC
NM95HS01EM8
NM95HS01EM8
onsemi
IC ENCODER 8SO
NM95HS01EN14
NM95HS01EN14
onsemi
IC ENCODER 14DIP
NM95HS01M8
NM95HS01M8
onsemi
IC ENCODER 8SO
NM95HS01N
NM95HS01N
onsemi
IC ENCODER 8DIP
NM95HS01N14
NM95HS01N14
onsemi
IC ENCODER 14DIP
NM95HS02EM
NM95HS02EM
onsemi
IC ENCODER 14SOIC
NM95HS02EM8
NM95HS02EM8
onsemi
IC ENCODER 8SO
NM95HS02EN
NM95HS02EN
onsemi
IC ENCODER 8DIP
NM95HS02EN14
NM95HS02EN14
onsemi
IC ENCODER 14DIP
NM95HS02M8
NM95HS02M8
onsemi
IC ENCODER 8SO
NM95HS02N
NM95HS02N
onsemi
IC ENCODER 8DIP
NM95HS01EN Compare Parts
  • NM95HS01EN vs NM95HS02N14
  • NM95HS01EN vs NM95HS02N
  • NM95HS01EN vs NM95HS02M8
  • NM95HS01EN vs NM95HS02EN14
  • NM95HS01EN vs NM95HS02EN
  • NM95HS01EN vs NM95HS02EM8
  • NM95HS01EN vs NM95HS02EM
  • NM95HS01EN vs NM95HS01N14
  • NM95HS01EN vs NM95HS01N
  • NM95HS01EN vs NM95HS01M8
  • NM95HS01EN vs NM95HS01EN14
  • NM95HS01EN vs NM95HS01EM8
  • NM95HS01EN vs NM95HS01EM
  • NM95HS01EN vs NM93C07EN
  • NM95HS01EN vs NM93C07EM8
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend