Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ onsemi NM93C06EM8
NM93C06EM8
Obsolete
Memory
Description:
IC EEPROM 256BIT MICROWIRE 8SOIC
Manufacturer:
onsemi
Datasheet:
NM93C06EM8 Datasheet
History Price: Obsolete
In Stock: 4560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NM93C06EM8 Specification
Specification
Part No
NM93C06EM8
Category
Memory
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
256bit
Memory Organization
16 x 16
Memory Interface
Microwire
Clock Frequency
1 MHz
Write Cycle Time - Word, Page
10ms
Access Time
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
NM93C06EM8 PDF Datasheet
NM93C06EM8 Datasheet
Click and Download: NM93C06EM8 Datasheet
NM93C06EM8 Related Parts
NM93C06EN
onsemi
IC EEPROM 256BIT MICROWIRE 8DIP
NM93C06LEM8
onsemi
IC EEPROM 256BIT MICROWIRE 8SOIC
NM93C06LEN
onsemi
IC EEPROM 256BIT MICROWIRE 8DIP
NM93C06LM8
onsemi
IC EEPROM 256BIT MICROWIRE 8SOIC
NM93C06LN
onsemi
IC EEPROM 256BIT MICROWIRE 8DIP
NM93C06M8
onsemi
IC EEPROM 256BIT MICROWIRE 8SOIC
NM93C13M8
onsemi
IC EEPROM 256BIT MICROWIRE 8SOIC
NM93C13N
onsemi
IC EEPROM 256BIT MICROWIRE 8DIP
NM93C14M8
onsemi
IC EEPROM 1KBIT MICROWIRE 8SOIC
NM93C14N
Fairchild Semiconductor
IC EEPROM 1KBIT MICROWIRE 8DIP
NM93C14N
onsemi
IC EEPROM 1KBIT MICROWIRE 8DIP
NM93C46AEM8X
Fairchild Semiconductor
IC EEPROM 1KBIT MICROWIRE 8SOIC
NM93C06EM8 Compare Parts
NM93C06EM8 vs NM95C12M
NM93C06EM8 vs NM95C12EM
NM93C06EM8 vs NM93CS66N
NM93C06EM8 vs NM93CS66M
NM93C06EM8 vs NM93CS66EN
NM93C06EM8 vs NM93CS56N
NM93C06EM8 vs NM93CS56M8
NM93C06EM8 vs NM93CS56M
NM93C06EM8 vs NM93CS46N
NM93C06EM8 vs NM93CS46M8
NM93C06EM8 vs NM93CS46M
NM93C06EM8 vs NM93CS46LM8
NM93C06EM8 vs NM93CS46LEN
NM93C06EM8 vs NM93CS46EN
NM93C06EM8 vs NM93CS46EM
NM93C06EM8 vs NM93CS06N
NM93C06EM8 vs NM93CS06M8
NM93C06EM8 vs NM93CS06M
NM93C06EM8 vs NM93CS06LN
NM93C06EM8 vs NM93CS06LM8
NM93C06EM8 vs NM93CS06LEN
NM93C06EM8 vs NM93CS06LEM8
NM93C06EM8 vs NM93CS06EN
NM93C06EM8 vs NM93CS06EM8
NM93C06EM8 vs NM93C86AN
NM93C06EM8 vs NM93C86AN
NM93C06EM8 vs NM93C86AM8
NM93C06EM8 vs NM93C86ALZN
NM93C06EM8 vs NM93C86ALN
NM93C06EM8 vs NM93C66MT8X
NM93C06EM8 vs NM93C66M8
NM93C06EM8 vs NM93C66M
NM93C06EM8 vs NM93C66LZN
NM93C06EM8 vs NM93C66LZM8X
NM93C06EM8 vs NM93C66LN
NM93C06EM8 vs NM93C66LEM8X
NM93C06EM8 vs NM93C66EN
NM93C06EM8 vs NM93C66EM8
NM93C06EM8 vs NM93C66AN
NM93C06EM8 vs NM93C66ALM8X
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you