☰
NM24C16EM
NM24C16EM
Obsolete
Description:  IC EEPROM 16KBIT I2C 14SOIC
Manufacturer:  onsemi
Datasheet:   NM24C16EM Datasheet
History Price: Obsolete
In Stock: 25000
NM24C16EM Specification
Specification
Part No
NM24C16EM
Category
Memory
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
16Kbit
Memory Organization
2K x 8
Memory Interface
I2C
Clock Frequency
100 kHz
Write Cycle Time - Word, Page
10ms
Access Time
3.5 μs
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
NM24C16EM Related Parts
NM24C02EM8
NM24C02EM8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02EN
NM24C02EN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02EN
NM24C02EN
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02LEM8
NM24C02LEM8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02LEN
NM24C02LEN
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02LM8
NM24C02LM8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02LN
NM24C02LN
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02M8
NM24C02M8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02M8X
NM24C02M8X
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02MT8
NM24C02MT8
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 8TSSOP
NM24C02N
NM24C02N
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02UEN
NM24C02UEN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C16EM Compare Parts
  • NM24C16EM vs NM27C512QE120
  • NM24C16EM vs NM27C512Q90
  • NM24C16EM vs NM27C512Q200
  • NM24C16EM vs NM27C512Q150
  • NM24C16EM vs NM27C512Q120
  • NM24C16EM vs NM27C512N150
  • NM24C16EM vs NM27C512N120
  • NM24C16EM vs NM27C256QE200
  • NM24C16EM vs NM27C256QE150
  • NM24C16EM vs NM27C256QE120
  • NM24C16EM vs NM27C256Q200
  • NM24C16EM vs NM27C256Q120
  • NM24C16EM vs NM27C256Q100
  • NM24C16EM vs NM27C256NE150
  • NM24C16EM vs NM27C256N200
  • NM24C16EM vs NM27C256N150
  • NM24C16EM vs NM27C256N120
  • NM24C16EM vs NM27C240V120
  • NM24C16EM vs NM27C128Q200
  • NM24C16EM vs NM27C128Q150
  • NM24C16EM vs NM27C128Q120
  • NM24C16EM vs NM27C128N150
  • NM24C16EM vs NM27C128N120
  • NM24C16EM vs NM27C040Q170
  • NM24C16EM vs NM27C020T200
  • NM24C16EM vs NM27C010VE120
  • NM24C16EM vs NM27C010T90
  • NM24C16EM vs NM27C010T200
  • NM24C16EM vs NM27C010T150
  • NM24C16EM vs NM27C010T120
  • NM24C16EM vs NM27C010QE120
  • NM24C16EM vs NM27C010Q90
  • NM24C16EM vs NM27C010Q90
  • NM24C16EM vs NM27C010Q150
  • NM24C16EM vs NM27C010N200
  • NM24C16EM vs NM27C010N150
  • NM24C16EM vs NM27C010N120
  • NM24C16EM vs NM27C010N120
  • NM24C16EM vs NM25C160M8X
  • NM24C16EM vs NM25C160M8
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you