NLV14538BDG
NLV14538BDG
Obsolete
Description:  IC MULTIVIBRATOR 95NS 16SOIC
Manufacturer:  onsemi
Datasheet:   NLV14538BDG Datasheet
History Price: Obsolete
In Stock: 14800
NLV14538BDG Specification
Specification
Part No
NLV14538BDG
Category
Logic - Multivibrators
Manufacturer
onsemi
Series
Automotive, AEC-Q100, 4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
Yes
Propagation Delay
95 ns
Current - Output High, Low
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
NLV14538BDG PDF Datasheet
NLV14538BDG Related Parts
NLV14528BDR2G
NLV14528BDR2G
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
NLV14538BDR2G
NLV14538BDR2G
onsemi
IC MULTIVIBRATOR 95NS 16SOIC
NLV14538BDTR2G
NLV14538BDTR2G
onsemi
IC MULTIVIBRATOR 95NS 16TSSOP
NLV14538BDWG
NLV14538BDWG
onsemi
IC MULTIVIBRATOR 95NS 16SOIC
NLV14538BDWR2G
NLV14538BDWR2G
onsemi
IC MULTIVIBRATOR 95NS 16SOIC
NLV74HC4538ADR2G
NLV74HC4538ADR2G
onsemi
IC MULTIVIBRATOR 30NS 16SOIC
NLVHC4538ADR2
NLVHC4538ADR2
onsemi
IC MULTIVIBRATOR 16SOIC
NLVHC4538ADR2G
NLVHC4538ADR2G
onsemi
IC MULTIVIBRATOR 16SOIC
NLVHC4538ADTR2
NLVHC4538ADTR2
onsemi
IC MULTIVIBRATOR 16TSSOP
NLVHC4538ADTR2G
NLVHC4538ADTR2G
onsemi
IC MULTIVIBRATOR 16TSSOP
NLV14538BFELG
NLV14538BFELG
onsemi
DUAL PRECISION MONOSTABLE
NLV14538BDG Compare Parts
  • NLV14538BDG vs NLVHC4538ADTR2
  • NLV14538BDG vs NLVHC4538ADR2G
  • NLV14538BDG vs NLVHC4538ADR2
  • NLV14538BDG vs NLV74HC4538ADR2G
  • NLV14538BDG vs NLV14538BDWR2G
  • NLV14538BDG vs NLV14538BDWG
  • NLV14538BDG vs NLV14538BDTR2G
  • NLV14538BDG vs NLV14538BDR2G
  • NLV14538BDG vs NLV14528BDR2G
  • NLV14538BDG vs NLV14538BFELG
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.