Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi NCV78L05ABPRPG
NCV78L05ABPRPG
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 100MA TO92-3
Manufacturer:
onsemi
Datasheet:
NCV78L05ABPRPG Datasheet
History Price: $0.43000
In Stock: 40330
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NCV78L05ABPRPG Specification
Specification
Part No
NCV78L05ABPRPG
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
Automotive, AEC-Q100
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
100mA
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
49dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package
TO-92 (TO-226)
NCV78L05ABPRPG PDF Datasheet
NCV78L05ABPRPG Datasheet
Click and Download: NCV78L05ABPRPG Datasheet
NCV78L05ABPRPG Related Parts
NCV1117DT12RKG
onsemi
IC REG LINEAR 12V 1A DPAK
NCV1117DT15RK
onsemi
IC REG LINEAR 1.5V 1A DPAK
NCV1117DT15RKG
onsemi
IC REG LINEAR 1.5V 1A DPAK
NCV1117DT18RK
onsemi
IC REG LINEAR 1.8V 1A DPAK
NCV1117DT18RKG
onsemi
IC REG LINEAR 1.8V 1A DPAK
NCV1117DT18T5
onsemi
IC REG LINEAR 1.8V 1A DPAK
NCV1117DT18T5G
onsemi
IC REG LINEAR 1.8V 1A DPAK
NCV1117DT20RK
onsemi
IC REG LINEAR 2V 1A DPAK
NCV1117DT20RKG
onsemi
IC REG LINEAR 2V 1A DPAK
NCV1117DT25RK
onsemi
IC REG LINEAR 2.5V 1A DPAK
NCV1117DT25RKG
onsemi
IC REG LINEAR 2.5V 1A DPAK
NCV1117DT33T4G
onsemi
LINEAR VOLTAGE REGULATOR, 1 A, H
NCV78L05ABPRPG Compare Parts
NCV78L05ABPRPG vs NCV8775CDT33RKG
NCV78L05ABPRPG vs NCV8775CDS50R4G
NCV78L05ABPRPG vs NCV8775CDS33R4G
NCV78L05ABPRPG vs NCV8774DT50RKG
NCV78L05ABPRPG vs NCV8774DT33RKG
NCV78L05ABPRPG vs NCV8774CDT50RKG
NCV78L05ABPRPG vs NCV8774CDT33RKG
NCV78L05ABPRPG vs NCV8772CDT504RKG
NCV78L05ABPRPG vs NCV8772CDT334RKG
NCV78L05ABPRPG vs NCV8772CDS334R4G
NCV78L05ABPRPG vs NCV87725D7S50R4G
NCV78L05ABPRPG vs NCV87722DT50RKG
NCV78L05ABPRPG vs NCV87722DT33RKG
NCV78L05ABPRPG vs NCV87722D5S33R4G
NCV78L05ABPRPG vs NCV87721D5S50R4G
NCV78L05ABPRPG vs NCV87706DT50RKG
NCV78L05ABPRPG vs NCV87706DS50R4G
NCV78L05ABPRPG vs NCV876950D250R2G
NCV78L05ABPRPG vs NCV8768CPD50ABR2G
NCV78L05ABPRPG vs NCV8768CD50ABR2G
NCV78L05ABPRPG vs NCV8768CD33ABR2G
NCV78L05ABPRPG vs NCV8768ABD250R2G
NCV78L05ABPRPG vs NCV8760CDT501RKG
NCV78L05ABPRPG vs NCV8760CDT333RKG
NCV78L05ABPRPG vs NCV8760CDT332RKG
NCV78L05ABPRPG vs NCV8752BSN33T1G
NCV78L05ABPRPG vs NCV8752BSN30T1G
NCV78L05ABPRPG vs NCV8752BSN28T1G
NCV78L05ABPRPG vs NCV8752BSN18T1G
NCV78L05ABPRPG vs NCV8752BMX33TCG
NCV78L05ABPRPG vs NCV8752BMX30TCG
NCV78L05ABPRPG vs NCV8752BMX28TCG
NCV78L05ABPRPG vs NCV8752BMX18TCG
NCV78L05ABPRPG vs NCV8752ASN33T1G
NCV78L05ABPRPG vs NCV8752ASN30T1G
NCV78L05ABPRPG vs NCV8752ASN28T1G
NCV78L05ABPRPG vs NCV8752ASN18T1G
NCV78L05ABPRPG vs NCV8752AMX33TCG
NCV78L05ABPRPG vs NCV8752AMX30TCG
NCV78L05ABPRPG vs NCV8752AMX28TCG
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object