Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ onsemi NCV7380DR2
NCV7380DR2
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:
onsemi
Datasheet:
NCV7380DR2 Datasheet
History Price: Obsolete
In Stock: 33040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NCV7380DR2 Specification
Specification
Part No
NCV7380DR2
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
LINbus
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
160 mV
Data Rate
-
Voltage - Supply
7V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
NCV7380DR2 PDF Datasheet
NCV7380DR2 Datasheet
Click and Download: NCV7380DR2 Datasheet
NCV7380DR2 Related Parts
NCV7321D10G
onsemi
IC TRANSCEIVER HALF 1/1 8SOIC
NCV7321D10R2G
onsemi
IC TRANSCEIVER HALF 1/1 8SOIC
NCV7321D11G
onsemi
IC TRANSCEIVER HALF 1/1 8SOIC
NCV7321D11R2G
onsemi
IC TRANSCEIVER HALF 1/1 8SOIC
NCV7321D12R2G
onsemi
IC TRANSCEIVER 1/1 8SOIC
NCV7321MW2R2G
onsemi
IC TRANSCEIVER 1/1 8DFN
NCV7327D10R2G
onsemi
IC TRANSCEIVER FULL 2/2 8SOIC
NCV7327MW0R2G
onsemi
IC TRANSCEIVER FULL 1/1 8DFNW
NCV7329D10R2G
onsemi
IC TRANSCEIVER 1/1 8SOIC
NCV7329MW0R2G
onsemi
IC TRANSCEIVER 1/1 8DFNW
NCV7340D12G
onsemi
IC TRANSCEIVER HALF 1/1 8SOIC
NCV7340D12R2G
onsemi
IC TRANSCEIVER HALF 1/1 8SOIC
NCV7380DR2 Compare Parts
NCV7380DR2 vs NCV7471CDQ5R2G
NCV7380DR2 vs NCV7471BDQ5R2G
NCV7380DR2 vs NCV7471ADQ5R2G
NCV7380DR2 vs NCV7462DQ0R2G
NCV7380DR2 vs NCV7446MW0R2G
NCV7380DR2 vs NCV7441D20R2G
NCV7380DR2 vs NCV7441D20G
NCV7380DR2 vs NCV7430D20R2G
NCV7380DR2 vs NCV7428MWL5R2G
NCV7380DR2 vs NCV7428MWL3R2G
NCV7380DR2 vs NCV7428MW5R2G
NCV7380DR2 vs NCV7428MW3R2G
NCV7380DR2 vs NCV7428D1L5R2G
NCV7380DR2 vs NCV7428D1L3R2G
NCV7380DR2 vs NCV7428D15R2G
NCV7380DR2 vs NCV7428D13R2G
NCV7380DR2 vs NCV7425DW5R2G
NCV7380DR2 vs NCV7425DW5G
NCV7380DR2 vs NCV7425DW0R2G
NCV7380DR2 vs NCV7425DW0G
NCV7380DR2 vs NCV7424DB0R2G
NCV7380DR2 vs NCV7422MW0R2G
NCV7380DR2 vs NCV7420D26R2G
NCV7380DR2 vs NCV7420D26G
NCV7380DR2 vs NCV7420D25R2G
NCV7380DR2 vs NCV7420D25G
NCV7380DR2 vs NCV7420D24R2G
NCV7380DR2 vs NCV7420D24G
NCV7380DR2 vs NCV7420D23R2G
NCV7380DR2 vs NCV7420D23G
NCV7380DR2 vs NCV7420C1
NCV7380DR2 vs NCV7383DB0R2G
NCV7380DR2 vs NCV7382DR2G
NCV7380DR2 vs NCV7382DR2
NCV7380DR2 vs NCV7382DG
NCV7380DR2 vs NCV7382D
NCV7380DR2 vs NCV7381DP0R2G
NCV7380DR2 vs NCV7381DP0G
NCV7380DR2 vs NCV7381CDP0R2G
NCV7380DR2 vs NCV7381BDP0R2G
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described