☰
NCV2575D2T-ADJ
NCV2575D2T-ADJ
Active
Description:  IC REG MULT CONFIG INV ADJ D2PAK
Manufacturer:  onsemi
History Price: $0.97000
In Stock: 7680
NCV2575D2T-ADJ Specification
Specification
Part No
NCV2575D2T-ADJ
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Output Configuration
-
Topology
-
Output Type
-
Number of Outputs
-
Voltage - Input (Min)
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
-
Frequency - Switching
-
Synchronous Rectifier
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
NCV2575D2T-ADJ Related Parts
NCV1406SNT1G
NCV1406SNT1G
onsemi
IC REG BUCK BST ADJ 25MA 5TSOP
NCV1729SN35T1G
NCV1729SN35T1G
onsemi
IC REG CHARG PUMP INV 50MA 6TSOP
NCV2574DW-ADJR2
NCV2574DW-ADJR2
onsemi
IC REG MULTI CONFG ADJ 16SOIC
NCV2574DW-ADJR2G
NCV2574DW-ADJR2G
onsemi
IC REG MULTI CONFG ADJ 16SOIC
NCV2575D2T-12G
NCV2575D2T-12G
onsemi
IC REG BUCK 12V 1A D2PAK-5
NCV2575D2T-12R4G
NCV2575D2T-12R4G
onsemi
IC REG BUCK 12V 1A D2PAK-5
NCV2575D2T-5G
NCV2575D2T-5G
onsemi
IC REG BUCK 5V 1A D2PAK-5
NCV2575D2T-5R4G
NCV2575D2T-5R4G
onsemi
IC REG BUCK 5V 1A D2PAK-5
NCV2575D2T-ADJG
NCV2575D2T-ADJG
onsemi
IC REG BUCK ADJ 1A D2PAK-5
NCV2575D2TADJR4G
NCV2575D2TADJR4G
onsemi
IC REG BUCK ADJ 1A D2PAK-5
NCV3063DR2G
NCV3063DR2G
onsemi
IC REG BUCK BST ADJ 1.5A 8SOIC
NCV3063MNTXG
NCV3063MNTXG
onsemi
IC REG BUCK BST ADJ 1.5A 8DFN
NCV2575D2T-ADJ Compare Parts
  • NCV2575D2T-ADJ vs NCV896530MWATXG
  • NCV2575D2T-ADJ vs NCV894530MWTXG
  • NCV2575D2T-ADJ vs NCV8925SNT1G
  • NCV2575D2T-ADJ vs NCV891330PD50R2G
  • NCV2575D2T-ADJ vs NCV891330PD40R2G
  • NCV2575D2T-ADJ vs NCV891330PD38R2G
  • NCV2575D2T-ADJ vs NCV891330PD33R2G
  • NCV2575D2T-ADJ vs NCV891130PD50R2G
  • NCV2575D2T-ADJ vs NCV891130PD40R2G
  • NCV2575D2T-ADJ vs NCV891130PD40R2G
  • NCV2575D2T-ADJ vs NCV891130PD33R2G
  • NCV2575D2T-ADJ vs NCV890430MW50TXG
  • NCV2575D2T-ADJ vs NCV890430MW33TXG
  • NCV2575D2T-ADJ vs NCV890430MW25TXG
  • NCV2575D2T-ADJ vs NCV890231MWTXG
  • NCV2575D2T-ADJ vs NCV890230PDR2G
  • NCV2575D2T-ADJ vs NCV890204MWR2G
  • NCV2575D2T-ADJ vs NCV890203MWTXG
  • NCV2575D2T-ADJ vs NCV890201MWTXG
  • NCV2575D2T-ADJ vs NCV890200PDR2G
  • NCV2575D2T-ADJ vs NCV890131MWTXG
  • NCV2575D2T-ADJ vs NCV890130PDR2G
  • NCV2575D2T-ADJ vs NCV890130MWTXG
  • NCV2575D2T-ADJ vs NCV890104MWR2G
  • NCV2575D2T-ADJ vs NCV890103MWTXG
  • NCV2575D2T-ADJ vs NCV890101MWTXG
  • NCV2575D2T-ADJ vs NCV890100PDR2G
  • NCV2575D2T-ADJ vs NCV890100MWTXG
  • NCV2575D2T-ADJ vs NCV8843PWR2G
  • NCV2575D2T-ADJ vs NCV8843PWG
  • NCV2575D2T-ADJ vs NCV8843MNR2G
  • NCV2575D2T-ADJ vs NCV8843DR2G
  • NCV2575D2T-ADJ vs NCV8843DG
  • NCV2575D2T-ADJ vs NCV8842PWR2G
  • NCV2575D2T-ADJ vs NCV8842PWG
  • NCV2575D2T-ADJ vs NCV8842MNR2G
  • NCV2575D2T-ADJ vs NCV8842DR2G
  • NCV2575D2T-ADJ vs NCV8842DG
  • NCV2575D2T-ADJ vs NCV8800SDW33R2G
  • NCV2575D2T-ADJ vs NCV8800SDW33R2
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!