☰
NCV20094DR2G
NCV20094DR2G
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  onsemi
History Price: $1.24000
In Stock: 8320
NCV20094DR2G Specification
Specification
Part No
NCV20094DR2G
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
0.15V/μs
Gain Bandwidth Product
350 kHz
-3db Bandwidth
-
Current - Input Bias
1 nA
Voltage - Input Offset
500 mV
Current - Supply
23μA (x4 Channels)
Current - Output / Channel
8.5 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
NCV20094DR2G PDF Datasheet
NCV20094DR2G Related Parts
NCV0372BDWR2G
NCV0372BDWR2G
onsemi
IC POWER 2 CIRCUIT 16SOIC
NCV2001SN2T1G
NCV2001SN2T1G
onsemi
IC OPAMP GP 1 CIRCUIT 5TSOP
NCV2001SQ2T2G
NCV2001SQ2T2G
onsemi
IC OPAMP GP 1 CIRCUIT SC88A
NCV2002SN1T1
NCV2002SN1T1
onsemi
IC OPAMP GP 1 CIRCUIT 6TSOP
NCV2002SN1T1G
NCV2002SN1T1G
onsemi
IC OPAMP GP 1 CIRCUIT 6TSOP
NCV2002SN2T1
NCV2002SN2T1
onsemi
IC OPAMP GP 1 CIRCUIT 6TSOP
NCV2002SN2T1G
NCV2002SN2T1G
onsemi
IC OPAMP GP 1 CIRCUIT 6TSOP
NCV20032DMR2G
NCV20032DMR2G
onsemi
IC OPAMP GP 2 CIRCUIT 8MSOP
NCV20032DR2G
NCV20032DR2G
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
NCV20034DR2G
NCV20034DR2G
onsemi
IC OPAMP GP 4 CIRCUIT 14SOIC
NCV2003SN2T1G
NCV2003SN2T1G
onsemi
IC OPAMP GP 1 CIRCUIT 5TSOP
NCV20061SN2T1G
NCV20061SN2T1G
onsemi
IC OPAMP GP 1 CIRCUIT 5TSOP
NCV20094DR2G Compare Parts
  • NCV20094DR2G vs NCV7101SN2T1G
  • NCV20094DR2G vs NCV7101SN1T1G
  • NCV20094DR2G vs NCV5652MUTWG
  • NCV20094DR2G vs NCV5230DR2G
  • NCV20094DR2G vs NCV4333DTBR2G
  • NCV20094DR2G vs NCV4333DR2G
  • NCV20094DR2G vs NCV34074VDR2G
  • NCV20094DR2G vs NCV333ASQ3T2G
  • NCV20094DR2G vs NCV333ASN2T1G
  • NCV20094DR2G vs NCV33274ADTBR2G
  • NCV20094DR2G vs NCV33274ADR2G
  • NCV20094DR2G vs NCV33274ADR2
  • NCV20094DR2G vs NCV33274ADG
  • NCV20094DR2G vs NCV33274AD
  • NCV20094DR2G vs NCV33272ADR2G
  • NCV20094DR2G vs NCV33272ADR2
  • NCV20094DR2G vs NCV33204DTBR2G
  • NCV20094DR2G vs NCV33204DTBR2
  • NCV20094DR2G vs NCV33204DR2G
  • NCV20094DR2G vs NCV33202VDR2G
  • NCV20094DR2G vs NCV33202VDR2
  • NCV20094DR2G vs NCV33202DMR2G
  • NCV20094DR2G vs NCV33201VDR2G
  • NCV20094DR2G vs NCV33172DR2G
  • NCV20094DR2G vs NCV33172DR2
  • NCV20094DR2G vs NCV33079DR2G
  • NCV20094DR2G vs NCV33078DR2G
  • NCV20094DR2G vs NCV33074DR2G
  • NCV20094DR2G vs NCV33074ADTBR2G
  • NCV20094DR2G vs NCV33074ADR2G
  • NCV20094DR2G vs NCV33072DR2G
  • NCV20094DR2G vs NCV33072ADR2G
  • NCV20094DR2G vs NCV321SN3T1G
  • NCV20094DR2G vs NCV2904VDR2G
  • NCV20094DR2G vs NCV2904DR2G
  • NCV20094DR2G vs NCV2904DR2
  • NCV20094DR2G vs NCV2904DMR2G
  • NCV20094DR2G vs NCV2902DTBR2G
  • NCV20094DR2G vs NCV2902DR2G
  • NCV20094DR2G vs NCV274DR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.