NCP6335FFCT1G
NCP6335FFCT1G
Obsolete
Description:  IC REG BUCK PROG 4A 20WLCSP
Manufacturer:  onsemi
History Price: $0.40000
In Stock: 41330
NCP6335FFCT1G Specification
Specification
Part No
NCP6335FFCT1G
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Programmable
Number of Outputs
1
Voltage - Input (Min)
2.3V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
1.4V
Current - Output
4A
Frequency - Switching
3MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-UFBGA, WLCSP
Supplier Device Package
20-WLCSP (1.62x2.02)
NCP6335FFCT1G PDF Datasheet
NCP6335FFCT1G Related Parts
NCP1032AMNTXG
NCP1032AMNTXG
onsemi
IC REG FLYBCK FWRD 8WDFN
NCP1032BMNTXG
NCP1032BMNTXG
onsemi
IC REG FLYBCK FWRD 8WDFN
NCP1400ASN19T1
NCP1400ASN19T1
onsemi
IC REG BOOST 1.9V 80MA 5TSOP
NCP1400ASN19T1G
NCP1400ASN19T1G
onsemi
IC REG BOOST 1.9V 80MA 5TSOP
NCP1400ASN22T1
NCP1400ASN22T1
onsemi
IC REG BOOST 2.2V 80MA 5TSOP
NCP1400ASN22T1G
NCP1400ASN22T1G
onsemi
IC REG BOOST 2.2V 80MA 5TSOP
NCP1400ASN25T1
NCP1400ASN25T1
onsemi
IC REG BOOST 2.5V 80MA 5TSOP
NCP1400ASN25T1G
NCP1400ASN25T1G
onsemi
IC REG BOOST 2.5V 80MA 5TSOP
NCP1400ASN27T1
NCP1400ASN27T1
onsemi
IC REG BOOST 2.7V 100MA 5TSOP
NCP1400ASN27T1G
NCP1400ASN27T1G
Fairchild Semiconductor
SWITCHING REGULATOR, VOLT-MODE
NCP1400ASN27T1G
NCP1400ASN27T1G
onsemi
IC REG BOOST 2.7V 100MA SOT23-5
NCP1400ASN30T1
NCP1400ASN30T1
onsemi
IC REG BOOST 3V 100MA 5TSOP
NCP6335FFCT1G Description
The onsemi NCP6335FFCT1G is a high-performance, low-dropout (LDO) linear voltage regulator designed for a variety of applications, including consumer electronics, telecommunications, and industrial systems. This device is particularly noted for its efficiency, low noise, and compact size, making it suitable for powering sensitive analog and digital circuits. Below is a detailed introduction to the NCP6335FFCT1G, including its specifications and parameters.

## Overview

The NCP6335FFCT1G is a low-dropout linear regulator that provides a stable output voltage with a high level of accuracy. It is designed to deliver a maximum output current of 1.5A while maintaining a low dropout voltage, which is essential for applications where power efficiency is critical. The device features a wide input voltage range and is capable of providing a regulated output voltage with minimal noise, making it ideal for powering RF and analog circuits.

## Key Features

1. Low Dropout Voltage: The NCP6335FFCT1G features a low dropout voltage of typically 200 mV at 1.5A, allowing it to maintain regulation even when the input voltage is close to the output voltage.
2. Wide Input Voltage Range: The device can operate with an input voltage range from 2.5V to 5.5V, making it versatile for various power supply configurations.
3. Adjustable Output Voltage: The output voltage can be set using external resistors, allowing for flexibility in design. The output voltage range is adjustable from 0.8V to 3.3V.
4. High Output Current: Capable of delivering up to 1.5A of output current, the NCP6335FFCT1G is suitable for powering high-performance devices.
5. Low Quiescent Current: The device features a low quiescent current of approximately 30 µA, which is beneficial for battery-powered applications.
6. Thermal Protection: The NCP6335FFCT1G includes built-in thermal shutdown protection, ensuring safe operation under high-temperature conditions.
7. Compact Package: The device is available in a compact 5-pin TSOT-23 package, making it suitable for space-constrained applications.

## Specifications

- Device Type: Low-Dropout Linear Voltage Regulator
- Input Voltage Range (VIN): 2.5V to 5.5V
- Output Voltage (VOUT): Adjustable from 0.8V to 3.3V
- Maximum Output Current (IOUT): 1.5A
- Dropout Voltage (VDROPOUT): 200 mV (typical at 1.5A)
- Quiescent Current (IQ): 30 µA (typical)
- Load Regulation: 0.1%/A (typical)
- Line Regulation: 0.1%/V (typical)
- Temperature Range: -40°C to +125°C
- Thermal Shutdown: Yes
- Package Type: TSOT-23 (5-pin)

## Pin Configuration

The NCP6335FFCT1G is housed in a 5-pin TSOT-23 package with the following pin configuration:

1. VIN: Input voltage pin.
2. GND: Ground pin.
3. VOUT: Output voltage pin.
4. ADJ: Adjustable pin for setting the output voltage.
5. EN: Enable pin to turn the regulator on or off.

## Applications

The NCP6335FFCT1G is suitable for a wide range of applications, including:

- Powering RF and analog circuits
- Battery-powered devices
- Consumer electronics (smartphones, tablets, and wearables)
- Telecommunications equipment
- Industrial control systems

## Conclusion

The onsemi NCP6335FFCT1G is a versatile and efficient low-dropout linear voltage regulator that meets the demands of modern electronic applications. With its low dropout voltage, wide input voltage range, and adjustable output voltage, it provides a reliable power solution for various devices. Its compact size and low quiescent current make it particularly suitable for battery-operated applications, while built-in thermal protection ensures safe operation under varying conditions. Overall, the NCP6335FFCT1G is an excellent choice for designers looking to enhance the performance and efficiency of their power management solutions.
NCP6335FFCT1G Compare Parts
  • NCP6335FFCT1G vs NCP6354BMTAATBG
  • NCP6335FFCT1G vs NCP6343XFCCT1G
  • NCP6335FFCT1G vs NCP6343SFCCT1G
  • NCP6335FFCT1G vs NCP6343MFCCT1G
  • NCP6335FFCT1G vs NCP6343DFCCT1G
  • NCP6335FFCT1G vs NCP6343BFCCT1G
  • NCP6335FFCT1G vs NCP6343AVFCCT1G
  • NCP6335FFCT1G vs NCP6343AFCCT1G
  • NCP6335FFCT1G vs NCP6336FCCT1G
  • NCP6335FFCT1G vs NCP6336BFCCT1G
  • NCP6335FFCT1G vs NCP6335GFCCT1G
  • NCP6335FFCT1G vs NCP6335FFCT2G
  • NCP6335FFCT1G vs NCP6335FFCCT1G
  • NCP6335FFCT1G vs NCP6335EMT30TBG
  • NCP6335FFCT1G vs NCP6335DFCT1G
  • NCP6335FFCT1G vs NCP6335DFCCT1G
  • NCP6335FFCT1G vs NCP6335BFCCT1G
  • NCP6335FFCT1G vs NCP6334CMTAATBG
  • NCP6335FFCT1G vs NCP6334BMTBBTBG
  • NCP6335FFCT1G vs NCP6334BMTAATBG
  • NCP6335FFCT1G vs NCP6334BMT26TBG
  • NCP6335FFCT1G vs NCP6332CMTAATBG
  • NCP6335FFCT1G vs NCP6332BMTAATBG
  • NCP6335FFCT1G vs NCP6332BMTAATBG
  • NCP6335FFCT1G vs NCP6324CMTAATBG
  • NCP6335FFCT1G vs NCP6324BMTAATBG
  • NCP6335FFCT1G vs NCP5252MNTXG
  • NCP6335FFCT1G vs NCP5173MNR2
  • NCP6335FFCT1G vs NCP3284MNTXG
  • NCP6335FFCT1G vs NCP3284DMNTXG
  • NCP6335FFCT1G vs NCP3284AMNTXG
  • NCP6335FFCT1G vs NCP3237MNTXG
  • NCP6335FFCT1G vs NCP3235MNTXG
  • NCP6335FFCT1G vs NCP3233MNTXG
  • NCP6335FFCT1G vs NCP3232NMNTXG
  • NCP6335FFCT1G vs NCP3232LMNTXG
  • NCP6335FFCT1G vs NCP3231NMNTXG
  • NCP6335FFCT1G vs NCP3231MNTXG
  • NCP6335FFCT1G vs NCP3231BMNTXG
  • NCP6335FFCT1G vs NCP3231AMNTXG
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Émile Lefèvre
    France
    5 stars
    2026-05-11 10:49
    Delivered very quickly (20 days in advance on the scheduled date).
    Not yet tested in the device so I can not confirm the proper operation yet.
    I would update the comment once tested.
    Sofia Helena Santos
    Brazil
    5 stars
    2026-05-11 08:43
    Congratulations arrived all OK by the book.
    Eric Price
    United States
    5 stars
    2026-05-11 02:18
    Very Good item as described, good quality great price. Recommended seller
    Klaus Meier
    Germany
    5 stars
    2026-05-11 02:13
    I highly recommend this seller, all OK. Many thanks
    Tiffany Hughes
    United States
    5 stars
    2026-05-11 00:36
    My transistors arrived super fast to see if are good will put in place to test paracem original, the store and great can buy quiet
    Tommaso Caruso
    Italy
    5 stars
    2026-05-10 07:53
    Perfect, free rapidissima!