☰
NCP500SQL33T1
NCP500SQL33T1
Obsolete
Description:  IC REG LINEAR 3.3V 150MA 6DFN
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 12880
NCP500SQL33T1 Specification
Specification
Part No
NCP500SQL33T1
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.23V @ 150mA
Current - Output
150mA
Current - Quiescent (Iq)
1 μA
Current - Supply (Max)
300 μA
PSRR
62dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-VDFN Exposed Pad
Supplier Device Package
6-DFN (2x2.2)
NCP500SQL33T1 PDF Datasheet
NCP500SQL33T1 Related Parts
NCP103AMX090TCG
NCP103AMX090TCG
onsemi
IC REG LINEAR 0.9V 150MA 4UDFN
NCP103AMX100TCG
NCP103AMX100TCG
onsemi
IC REG LINEAR 1V 150MA 4UDFN
NCP103AMX105TCG
NCP103AMX105TCG
onsemi
IC REG LINEAR 1.05V 150MA 4UDFN
NCP103AMX110TCG
NCP103AMX110TCG
onsemi
IC REG LINEAR 1.1V 150MA 4UDFN
NCP103AMX120TCG
NCP103AMX120TCG
onsemi
IC REG LINEAR 1.2V 150MA 4UDFN
NCP103AMX125TCG
NCP103AMX125TCG
onsemi
IC REG LINEAR 1.25V 150MA 4UDFN
NCP103AMX130TCG
NCP103AMX130TCG
onsemi
IC REG LINEAR 1.3V 150MA 4UDFN
NCP103AMX150TCG
NCP103AMX150TCG
onsemi
IC REG LINEAR 1.5V 150MA 4UDFN
NCP103AMX160TCG
NCP103AMX160TCG
onsemi
IC REG LINEAR 1.6V 150MA 4UDFN
NCP103AMX180TCG
NCP103AMX180TCG
onsemi
IC REG LINEAR 1.8V 150MA 4UDFN
NCP103AMX185TCG
NCP103AMX185TCG
onsemi
IC REG LINEAR 1.85V 150MA 4UDFN
NCP103AMX210TCG
NCP103AMX210TCG
onsemi
IC REG LINEAR 2.1V 150MA 4UDFN
NCP500SQL33T1 Compare Parts
  • NCP500SQL33T1 vs NCP7912CTG
  • NCP500SQL33T1 vs NCP7906CTG
  • NCP500SQL33T1 vs NCP7905CTG
  • NCP500SQL33T1 vs NCP7905ACTG
  • NCP500SQL33T1 vs NCP78M12CTG
  • NCP500SQL33T1 vs NCP78M09CTG
  • NCP500SQL33T1 vs NCP78M06CTG
  • NCP500SQL33T1 vs NCP78LC50NTRG
  • NCP500SQL33T1 vs NCP78LC40NTRG
  • NCP500SQL33T1 vs NCP78LC33NTRG
  • NCP500SQL33T1 vs NCP78LC30NTRG
  • NCP500SQL33T1 vs NCP78LC28NTRG
  • NCP500SQL33T1 vs NCP78LC27NTRG
  • NCP500SQL33T1 vs NCP78LC25NTRG
  • NCP500SQL33T1 vs NCP786LSTADJT3G
  • NCP500SQL33T1 vs NCP786AMNADJTBG
  • NCP500SQL33T1 vs NCP785AH50T1G
  • NCP500SQL33T1 vs NCP785AH33T1G
  • NCP500SQL33T1 vs NCP785AH150T1G
  • NCP500SQL33T1 vs NCP785AH120T1G
  • NCP500SQL33T1 vs NCP7824CTG
  • NCP500SQL33T1 vs NCP781BMNADJTAG
  • NCP500SQL33T1 vs NCP781BMN150TAG
  • NCP500SQL33T1 vs NCP781BMN050TAG
  • NCP500SQL33T1 vs NCP781BMN033TAG
  • NCP500SQL33T1 vs NCP7815TG
  • NCP500SQL33T1 vs NCP7815CTG
  • NCP500SQL33T1 vs NCP7812TG
  • NCP500SQL33T1 vs NCP7812ETG
  • NCP500SQL33T1 vs NCP7812CTG
  • NCP500SQL33T1 vs NCP7812BTG
  • NCP500SQL33T1 vs NCP7809CTG
  • NCP500SQL33T1 vs NCP7808TG
  • NCP500SQL33T1 vs NCP7806CTG
  • NCP500SQL33T1 vs NCP7805TG
  • NCP500SQL33T1 vs NCP7805TG
  • NCP500SQL33T1 vs NCP7805ETG
  • NCP500SQL33T1 vs NCP7805CTG
  • NCP500SQL33T1 vs NCP7805ACTG
  • NCP500SQL33T1 vs NCP752BSN33T1G
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend