Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi NCP1442FR4
NCP1442FR4
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG MULT CONFG ADJ POWERFLEX7
Manufacturer:
onsemi
Datasheet:
NCP1442FR4 Datasheet
History Price: $0.95000
In Stock: 7390
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NCP1442FR4 Specification
Specification
Part No
NCP1442FR4
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, Forward Converter, SEPIC
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.7V
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
4A (Switch)
Frequency - Switching
280kHz
Synchronous Rectifier
No
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
Powerflex-7
Supplier Device Package
7-Powerflex
NCP1442FR4 PDF Datasheet
NCP1442FR4 Datasheet
Click and Download: NCP1442FR4 Datasheet
NCP1442FR4 Related Parts
NCP1032AMNTXG
onsemi
IC REG FLYBCK FWRD 8WDFN
NCP1032BMNTXG
onsemi
IC REG FLYBCK FWRD 8WDFN
NCP1400ASN19T1
onsemi
IC REG BOOST 1.9V 80MA 5TSOP
NCP1400ASN19T1G
onsemi
IC REG BOOST 1.9V 80MA 5TSOP
NCP1400ASN22T1
onsemi
IC REG BOOST 2.2V 80MA 5TSOP
NCP1400ASN22T1G
onsemi
IC REG BOOST 2.2V 80MA 5TSOP
NCP1400ASN25T1
onsemi
IC REG BOOST 2.5V 80MA 5TSOP
NCP1400ASN25T1G
onsemi
IC REG BOOST 2.5V 80MA 5TSOP
NCP1400ASN27T1
onsemi
IC REG BOOST 2.7V 100MA 5TSOP
NCP1400ASN27T1G
Fairchild Semiconductor
SWITCHING REGULATOR, VOLT-MODE
NCP1400ASN27T1G
onsemi
IC REG BOOST 2.7V 100MA SOT23-5
NCP1400ASN30T1
onsemi
IC REG BOOST 3V 100MA 5TSOP
NCP1442FR4 Compare Parts
NCP1442FR4 vs NCP6354BMTAATBG
NCP1442FR4 vs NCP6343XFCCT1G
NCP1442FR4 vs NCP6343SFCCT1G
NCP1442FR4 vs NCP6343MFCCT1G
NCP1442FR4 vs NCP6343DFCCT1G
NCP1442FR4 vs NCP6343BFCCT1G
NCP1442FR4 vs NCP6343AVFCCT1G
NCP1442FR4 vs NCP6343AFCCT1G
NCP1442FR4 vs NCP6336FCCT1G
NCP1442FR4 vs NCP6336BFCCT1G
NCP1442FR4 vs NCP6335GFCCT1G
NCP1442FR4 vs NCP6335FFCT2G
NCP1442FR4 vs NCP6335FFCT1G
NCP1442FR4 vs NCP6335FFCCT1G
NCP1442FR4 vs NCP6335EMT30TBG
NCP1442FR4 vs NCP6335DFCT1G
NCP1442FR4 vs NCP6335DFCCT1G
NCP1442FR4 vs NCP6335BFCCT1G
NCP1442FR4 vs NCP6334CMTAATBG
NCP1442FR4 vs NCP6334BMTBBTBG
NCP1442FR4 vs NCP6334BMTAATBG
NCP1442FR4 vs NCP6334BMT26TBG
NCP1442FR4 vs NCP6332CMTAATBG
NCP1442FR4 vs NCP6332BMTAATBG
NCP1442FR4 vs NCP6332BMTAATBG
NCP1442FR4 vs NCP6324CMTAATBG
NCP1442FR4 vs NCP6324BMTAATBG
NCP1442FR4 vs NCP5252MNTXG
NCP1442FR4 vs NCP5173MNR2
NCP1442FR4 vs NCP3284MNTXG
NCP1442FR4 vs NCP3284DMNTXG
NCP1442FR4 vs NCP3284AMNTXG
NCP1442FR4 vs NCP3237MNTXG
NCP1442FR4 vs NCP3235MNTXG
NCP1442FR4 vs NCP3233MNTXG
NCP1442FR4 vs NCP3232NMNTXG
NCP1442FR4 vs NCP3232LMNTXG
NCP1442FR4 vs NCP3231NMNTXG
NCP1442FR4 vs NCP3231MNTXG
NCP1442FR4 vs NCP3231BMNTXG
Customer Reviews
4.95 out of 5.00 stars from 89 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend