Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ onsemi NCP1378PG
NCP1378PG
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR FLYBACK 7DIP
Manufacturer:
onsemi
Datasheet:
NCP1378PG Datasheet
History Price: $0.61000
In Stock: 18880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NCP1378PG Specification
Specification
Part No
NCP1378PG
Category
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive
Topology
Flyback
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8.4V ~ 18V
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
7-PDIP
NCP1378PG PDF Datasheet
NCP1378PG Datasheet
Click and Download: NCP1378PG Datasheet
NCP1378PG Related Parts
NCP1031AMNTXG
onsemi
NCP1031 - VOLT REG PWM STEP-UP B
NCP1031AMNTXG
onsemi
ANA BIAS REGULATOR CNTRLR
NCP1034DR2G
onsemi
IC REG CTRLR BUCK 16SOIC
NCP1060BD060R2G
onsemi
NCP1060 - HIGH-VOLTAGE SWITCHER
NCP1230AD100R2
onsemi
SWITCHING CONTROLLER
NCP1230AD65R2G
onsemi
SWITCHING CONTROLLER
NCP1230AP100
onsemi
SWITCHING CONTROLLER
NCP1230AP100G
onsemi
SWITCHING CONTROLLER
NCP1230AP65
onsemi
SWITCHING CONTROLLER
NCP1230AP65G
onsemi
SWITCHING CONTROLLER
NCP1239BD100R2G
onsemi
SWITCHING CONTROLLER
NCP1240BD065R2G
onsemi
SWITCHING CONTROLLER
NCP1378PG Compare Parts
NCP1378PG vs NCP81610MNTXG
NCP1378PG vs NCP81610AMNTXG
NCP1378PG vs NCP81599MNTXG
NCP1378PG vs NCP81561MNTXG
NCP1378PG vs NCP81276MNTXG
NCP1378PG vs NCP81274MNTXG
NCP1378PG vs NCP81270MNTXG
NCP1378PG vs NCP81270DMNTXG
NCP1378PG vs NCP81270CMNTXG
NCP1378PG vs NCP81239MNTXG
NCP1378PG vs NCP81234MNTXG
NCP1378PG vs NCP81233MNTXG
NCP1378PG vs NCP81232MNTXG
NCP1378PG vs NCP81231MNTXG
NCP1378PG vs NCP81218MNTXG
NCP1378PG vs NCP81218FMNTXG
NCP1378PG vs NCP81218DMNTXG
NCP1378PG vs NCP81216MNTXG
NCP1378PG vs NCP81174NMNTXG
NCP1378PG vs NCP81174MNTXG
NCP1378PG vs NCP81172MNTXG
NCP1378PG vs NCP81172LMNTXG
NCP1378PG vs NCP81147MNTXG
NCP1378PG vs NCP81119AMNTXG
NCP1378PG vs NCP81118MNTXG
NCP1378PG vs NCP81118MNTWG
NCP1378PG vs NCP81116MNTXG
NCP1378PG vs NCP81110MNTXG
NCP1378PG vs NCP81109JMNTXG
NCP1378PG vs NCP81109HMNTXG
NCP1378PG vs NCP81109GMNTXG
NCP1378PG vs NCP81109FMNTXG
NCP1378PG vs NCP81109EMNTXG
NCP1378PG vs NCP81109DMNTXG
NCP1378PG vs NCP81109CMNTXG
NCP1378PG vs NCP81109BMNTXG
NCP1378PG vs NCP81106MNTXG
NCP1378PG vs NCP81102MNTXG
NCP1378PG vs NCP81031MNTWG
NCP1378PG vs NCP5425DBR2G
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****