☰
NCP112P
NCP112P
Obsolete
Description:  IC SUPERVISOR 4 CHANNEL 14DIP
Manufacturer:  onsemi
Datasheet:   NCP112P Datasheet
History Price: $0.41000
In Stock: 20640
NCP112P Specification
Specification
Part No
NCP112P
Category
PMIC - Supervisors
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multi-Voltage Supervisor
Number of Voltages Monitored
4
Voltage - Threshold
3.3V, 5V, 12V, Adj
Output
Open Drain or Open Collector
Reset
Active High
Reset Timeout
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
NCP112P PDF Datasheet
NCP112P Related Parts
NCP112D
NCP112D
onsemi
IC SUPERVISOR 4 CHANNEL 14SOIC
NCP112DG
NCP112DG
onsemi
IC SUPERVISOR 4 CHANNEL 14SOIC
NCP112DR2
NCP112DR2
onsemi
IC SUPERVISOR 4 CHANNEL 14SOIC
NCP112DR2G
NCP112DR2G
onsemi
IC SUPERVISOR 4 CHANNEL 14SOIC
NCP112PG
NCP112PG
onsemi
IC SUPERVISOR 4 CHANNEL 14DIP
NCP1232DR2
NCP1232DR2
onsemi
IC SUPERVISOR PWR SUP MGMT CIRC
NCP1852FCCT1G
NCP1852FCCT1G
onsemi
IC SUPERVISOR PWR SUP MGMT CIRC
NCP300HSN09T1
NCP300HSN09T1
onsemi
IC SUPERVISOR 1 CHANNEL 5TSOP
NCP300HSN09T1G
NCP300HSN09T1G
onsemi
IC SUPERVISOR 1 CHANNEL 5TSOP
NCP300HSN18T1
NCP300HSN18T1
onsemi
IC SUPERVISOR 1 CHANNEL 5TSOP
NCP300HSN18T1G
NCP300HSN18T1G
onsemi
IC SUPERVISOR 1 CHANNEL 5TSOP
NCP300HSN20T1
NCP300HSN20T1
onsemi
IC SUPERVISOR PWR SUP SUPPORT
NCP112P Compare Parts
  • NCP112P vs NCP803SN463T1
  • NCP112P vs NCP803SN463D1T1G
  • NCP112P vs NCP803SN438T1G
  • NCP112P vs NCP803SN438T1
  • NCP112P vs NCP803SN400T1G
  • NCP112P vs NCP803SN308T1G
  • NCP112P vs NCP803SN308T1
  • NCP112P vs NCP803SN293T3G
  • NCP112P vs NCP803SN293T3
  • NCP112P vs NCP803SN293T1G
  • NCP112P vs NCP803SN293T1
  • NCP112P vs NCP803SN293D3T1G
  • NCP112P vs NCP803SN293D2T1G
  • NCP112P vs NCP803SN293D1T1G
  • NCP112P vs NCP803SN263T1G
  • NCP112P vs NCP803SN263T1
  • NCP112P vs NCP803SN232T1G
  • NCP112P vs NCP803SN232T1
  • NCP112P vs NCP803SN160T1G
  • NCP112P vs NCP803SN160T1
  • NCP112P vs NCP803SN120T1G
  • NCP112P vs NCP802SAN5T1G
  • NCP112P vs NCP4350DR2G
  • NCP112P vs NCP308SNADJT1G
  • NCP112P vs NCP308SN500T1G
  • NCP112P vs NCP308SN330T1G
  • NCP112P vs NCP308SN300T1G
  • NCP112P vs NCP308SN280T1G
  • NCP112P vs NCP308SN250T1G
  • NCP112P vs NCP308SN190T1G
  • NCP112P vs NCP308SN180T1G
  • NCP112P vs NCP308SN150T1G
  • NCP112P vs NCP308SN125T1G
  • NCP112P vs NCP308SN120T1G
  • NCP112P vs NCP308SN090T1G
  • NCP112P vs NCP308MTADJTBG
  • NCP112P vs NCP308MT500TBG
  • NCP112P vs NCP308MT500TBG
  • NCP112P vs NCP308MT330TBG
  • NCP112P vs NCP308MT300TBG
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos