NCN49597MNRG
NCN49597MNRG
Obsolete
Description:  IC PLC MODEM FLEX 9.6KBDS 52-QFN
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 11100
NCN49597MNRG Specification
Specification
Part No
NCN49597MNRG
Category
Interface - Modems - ICs and Modules
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
FSK
Baud Rates
Selectable
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
52-VFQFN Exposed Pad
Supplier Device Package
52-QFN (8x8)
NCN49597MNRG Related Parts
NCN49597MNG
NCN49597MNG
onsemi
IC PLC MODEM FLEX 9.6KBDS 52-QFN
NCN49599MNG
NCN49599MNG
onsemi
IC PWR LINE COMM SOC 56QFN
NCN49599MNTWG
NCN49599MNTWG
onsemi
IC PWR LINE COMM SOC 56QFN
NCN5192MNG
NCN5192MNG
onsemi
IC HART MODEM CMOS SGL 32QFN
NCN5192MNRG
NCN5192MNRG
onsemi
IC HART MODEM CMOS SGL 32QFN
NCN5193MNTWG
NCN5193MNTWG
onsemi
IC MODEM HARD CMOS 32QFN
NCN49597MNRG Compare Parts
  • NCN49597MNRG vs NCN5192MNRG
  • NCN49597MNRG vs NCN5192MNG
  • NCN49597MNRG vs NCN49599MNTWG
  • NCN49597MNRG vs NCN49599MNG
  • NCN49597MNRG vs NCN49597MNG
  • Customer Reviews
    4.95 out of 5.00 stars from 67 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK