MC74HC85FL1
MC74HC85FL1
Active
Description:  4BIT MAGNITUDE COMPARATOR
Manufacturer:  onsemi
Datasheet:   MC74HC85FL1 Datasheet
History Price: Active
In Stock: 49000
MC74HC85FL1 Specification
Specification
Part No
MC74HC85FL1
Category
Logic - Comparators
Manufacturer
onsemi
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Magnitude Comparator
Number of Bits
4
Output
Active High
Output Function
AB
Voltage - Supply
4.5V ~ 5.5V
Current - Output High, Low
4mA, 4mA
Max Propagation Delay @ V, Max CL
40ns @ 4.5V, 50pF
Current - Quiescent (Iq)
8 μA
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
-
Supplier Device Package
-
Mounting Type
-
MC74HC85FL1 Related Parts
MC74F148D
MC74F148D
onsemi
ENCODER 8-TO 3 PRIORITY BIPOLAR
MC74F521DWR2
MC74F521DWR2
onsemi
IDENTITY COMPARATOR 8 BIT 20PIN
MC74F521N
MC74F521N
onsemi
IDENTITY COMPARATOR, F/FAST SERI
MC74F521M
MC74F521M
onsemi
IDENTITY COMPARATOR 8-BIT
MC74F521ML1
MC74F521ML1
onsemi
IDENTITY COMPARATOR 8-BIT
MC74F85M
MC74F85M
onsemi
4-BIT MAGNITUDE COMP
MC74HC85FR1
MC74HC85FR1
Motorola
4 BIT MAGNITUE MAGNITUDE COMPARA
MC74HC85FL1 Compare Parts
  • MC74HC85FL1 vs MC74F521DWR2
  • MC74HC85FL1 vs MC74F148D
  • MC74HC85FL1 vs MC74HC85FR1
  • MC74HC85FL1 vs MC74F85M
  • MC74HC85FL1 vs MC74F521ML1
  • MC74HC85FL1 vs MC74F521M
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery