☰
MC74F280MEL
MC74F280MEL
Active
Description:  PARITY GEN.
Manufacturer:  onsemi
Datasheet:   MC74F280MEL Datasheet
History Price: Active
In Stock: 46480
MC74F280MEL Specification
Specification
Part No
MC74F280MEL
Category
Logic - Parity Generators and Checkers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MC74F280MEL Related Parts
MC74F182N
MC74F182N
onsemi
LOOK-AHEAD CARRY GENERATOR, F/FA
MC74F280D
MC74F280D
onsemi
PARITY GENERATOR/CHECKER 9 BIT 1
MC74F280DR2
MC74F280DR2
onsemi
PARITY GENERATOR/CHECKER 9 BIT 1
MC74F280N
MC74F280N
onsemi
PARITY GENERATOR/CHECKER, F/FAST
MC74HC280D
MC74HC280D
onsemi
74HC280 - 9-BIT ODD/EVEN PARITY
MC74HC280F
MC74HC280F
onsemi
74HC280 - 9-BIT ODD/EVEN PARITY
MC74HC280FL1
MC74HC280FL1
onsemi
9BIT PARITY GNRTOR/CHCKER
MC74F280MEL Compare Parts
  • MC74F280MEL vs MC74F280N
  • MC74F280MEL vs MC74F280DR2
  • MC74F280MEL vs MC74F280D
  • MC74F280MEL vs MC74F182N
  • MC74F280MEL vs MC74HC280FL1
  • MC74F280MEL vs MC74HC280F
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller