Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi MC74ACT646N
MC74ACT646N
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX NON-INVERT 5.5V 24DIP
Manufacturer:
onsemi
Datasheet:
MC74ACT646N Datasheet
History Price: $0.51000
In Stock: 34560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC74ACT646N Specification
Specification
Part No
MC74ACT646N
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
74ACT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Non-Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
MC74ACT646N PDF Datasheet
MC74ACT646N Datasheet
Click and Download: MC74ACT646N Datasheet
MC74ACT646N Related Parts
MC74AC125D
onsemi
IC BUFFER NON-INVERT 6V 14SOIC
MC74AC125DG
onsemi
IC BUFFER NON-INVERT 6V 14SOIC
MC74AC125DR2
onsemi
IC BUFF TRI-ST QD N-INV 14SOIC
MC74AC125DR2G
onsemi
IC BUFFER NON-INVERT 6V 14SOIC
MC74AC125DT
onsemi
IC BUFF TRI-ST QD N-INV 14TSSOP
MC74AC125DTR2
onsemi
IC BUFFER NON-INVERT 6V 14TSSOP
MC74AC125DTR2G
onsemi
IC BUFFER NON-INVERT 6V 14TSSOP
MC74AC125M
onsemi
BUS DRIVER, AC SERIES
MC74AC125MEL
onsemi
BUS DRIVER, AC SERIES
MC74AC125MELG
onsemi
IC BUF NON-INVERT 6V SOEIAJ-14
MC74AC125MG
onsemi
IC BUF NON-INVERT 6V SOEIAJ-14
MC74AC125N
onsemi
IC BUFFER NON-INVERT 6V 14DIP
MC74ACT646N Compare Parts
MC74ACT646N vs MC74VHCT574AM
MC74ACT646N vs MC74VHCT541AMELG
MC74ACT646N vs MC74VHCT541AMEL
MC74ACT646N vs MC74VHCT541ADWRG
MC74ACT646N vs MC74VHCT541ADWR2
MC74ACT646N vs MC74VHCT541ADWG
MC74ACT646N vs MC74VHCT541ADW
MC74ACT646N vs MC74VHCT541ADTRG
MC74ACT646N vs MC74VHCT541ADTR2
MC74ACT646N vs MC74VHCT541ADTG
MC74ACT646N vs MC74VHCT541ADT
MC74ACT646N vs MC74VHCT540AMG
MC74ACT646N vs MC74VHCT540AMELG
MC74ACT646N vs MC74VHCT540AMEL
MC74ACT646N vs MC74VHCT540AM
MC74ACT646N vs MC74VHCT540ADW
MC74ACT646N vs MC74VHCT540ADT
MC74ACT646N vs MC74VHCT50AMG
MC74ACT646N vs MC74VHCT50AMELG
MC74ACT646N vs MC74VHCT50AMEL
MC74ACT646N vs MC74VHCT50AM
MC74ACT646N vs MC74VHCT50ADTR2G
MC74ACT646N vs MC74VHCT50ADTR2
MC74ACT646N vs MC74VHCT50ADR2G
MC74ACT646N vs MC74VHCT50ADR2
MC74ACT646N vs MC74VHCT374AM
MC74ACT646N vs MC74VHCT374ADT
MC74ACT646N vs MC74VHCT245AMELG
MC74ACT646N vs MC74VHCT245AM
MC74ACT646N vs MC74VHCT245ADWRG
MC74ACT646N vs MC74VHCT245ADWR2
MC74ACT646N vs MC74VHCT245ADWG
MC74ACT646N vs MC74VHCT245ADW
MC74ACT646N vs MC74VHCT245ADTRG
MC74ACT646N vs MC74VHCT245ADTR2
MC74ACT646N vs MC74VHCT245ADTG
MC74ACT646N vs MC74VHCT245ADT
MC74ACT646N vs MC74VHCT244AMELG
MC74ACT646N vs MC74VHCT244AMEL
MC74ACT646N vs MC74VHCT244AM
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much