☰
MC74AC377DTR2
MC74AC377DTR2
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20TSSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 28905
MC74AC377DTR2 Specification
Specification
Part No
MC74AC377DTR2
Category
Logic - Flip Flops
Manufacturer
onsemi
Series
74AC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Standard
Type
D-Type
Output Type
Non-Inverted
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
140 MHz
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
24mA, 24mA
Voltage - Supply
2V ~ 6V
Current - Quiescent (Iq)
8 μA
Input Capacitance
4.5 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
20-TSSOP
Package / Case
20-TSSOP (0.173", 4.40mm Width)
MC74AC377DTR2 PDF Datasheet
MC74AC377DTR2 Related Parts
MC74AC174D
MC74AC174D
onsemi
FLIP FLOP D-TYPE BUS INTERFACE
MC74AC174DR2
MC74AC174DR2
onsemi
D FLIP-FLOP, AC SERIES
MC74AC174DT
MC74AC174DT
onsemi
FLIP FLOP D-TYPE BUS INTERFACE
MC74AC174M
MC74AC174M
Motorola
D FLIP-FLOP, AC SERIES
MC74AC174MEL
MC74AC174MEL
onsemi
FLIP FLOP D-TYPE BUS INTERFACE
MC74AC174ML1
MC74AC174ML1
onsemi
D FLIP-FLOP, 6-FUNC
MC74AC174N
MC74AC174N
onsemi
FLIP FLOP D-TYPE BUS INTERFACE
MC74AC175DR2
MC74AC175DR2
onsemi
FLIP FLOP D-TYPE BUS INTERFACE
MC74AC175M
MC74AC175M
onsemi
D FLIP-FLOP, AC SERIES
MC74AC175ML1
MC74AC175ML1
onsemi
D FLIP-FLOP
MC74AC175N
MC74AC175N
onsemi
D FLIP-FLOP, AC SERIES
MC74AC273DT
MC74AC273DT
onsemi
IC D-TYPE POS TRG SNGL 20TSSOP
MC74AC377DTR2 Compare Parts
  • MC74AC377DTR2 vs MC74VHCT74ADTR2G
  • MC74AC377DTR2 vs MC74VHCT74ADTR2
  • MC74AC377DTR2 vs MC74VHCT74ADT
  • MC74AC377DTR2 vs MC74VHCT74ADR2G
  • MC74AC377DTR2 vs MC74VHCT74ADR2
  • MC74AC377DTR2 vs MC74VHCT74AD
  • MC74AC377DTR2 vs MC74VHCT574ADWRG
  • MC74AC377DTR2 vs MC74VHCT574ADWR2
  • MC74AC377DTR2 vs MC74VHCT574ADWG
  • MC74AC377DTR2 vs MC74VHCT574ADW
  • MC74AC377DTR2 vs MC74VHCT574ADTRG
  • MC74AC377DTR2 vs MC74VHCT574ADTR2
  • MC74AC377DTR2 vs MC74VHCT574ADTG
  • MC74AC377DTR2 vs MC74VHCT574ADT
  • MC74AC377DTR2 vs MC74VHCT374AMELG
  • MC74AC377DTR2 vs MC74VHCT374AMEL
  • MC74AC377DTR2 vs MC74VHCT374ADWRG
  • MC74AC377DTR2 vs MC74VHCT374ADWR2
  • MC74AC377DTR2 vs MC74VHCT374ADW
  • MC74AC377DTR2 vs MC74VHCT374ADTRG
  • MC74AC377DTR2 vs MC74VHCT374ADTR2
  • MC74AC377DTR2 vs MC74VHC74ML1
  • MC74AC377DTR2 vs MC74VHC74MELG
  • MC74AC377DTR2 vs MC74VHC74DTR2G
  • MC74AC377DTR2 vs MC74VHC74DTR2
  • MC74AC377DTR2 vs MC74VHC74DTG
  • MC74AC377DTR2 vs MC74VHC74DT
  • MC74AC377DTR2 vs MC74VHC74DR2G
  • MC74AC377DTR2 vs MC74VHC74DR2
  • MC74AC377DTR2 vs MC74VHC74D
  • MC74AC377DTR2 vs MC74VHC574DWR2G
  • MC74AC377DTR2 vs MC74VHC574DWR2
  • MC74AC377DTR2 vs MC74VHC574DWG
  • MC74AC377DTR2 vs MC74VHC574DW
  • MC74AC377DTR2 vs MC74VHC574DTR2G
  • MC74AC377DTR2 vs MC74VHC574DTR2
  • MC74AC377DTR2 vs MC74VHC574DTG
  • MC74AC377DTR2 vs MC74VHC574DT
  • MC74AC377DTR2 vs MC74VHC374MELG
  • MC74AC377DTR2 vs MC74VHC374DWR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you