Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ onsemi MC74AC194D
MC74AC194D
Active
Logic - Shift Registers
Description:
PARALLEL IN PARALLEL OUT, AC SER
Manufacturer:
onsemi
Datasheet:
MC74AC194D Datasheet
History Price: $0.31000
In Stock: 14720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC74AC194D Specification
Specification
Part No
MC74AC194D
Category
Logic - Shift Registers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Output Type
-
Number of Elements
-
Number of Bits per Element
-
Function
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MC74AC194D PDF Datasheet
MC74AC194D Datasheet
Click and Download: MC74AC194D Datasheet
MC74AC194D Related Parts
MC74ACT299DW
onsemi
PARALLEL IN PARALLEL OUT
MC74ACT299DWG
onsemi
SHIFT REGISTER SINGLE 8-BIT
MC74ACT323DWR2
onsemi
PARALLEL IN PARALLEL OUT
MC74F164D
onsemi
SHIFT REGISTER SINGLE 8 BIT SERI
MC74F194D
onsemi
SHIFT REGISTER SINGLE 4 BIT SERI
MC74F194DR2
onsemi
SHIFT REGISTER SINGLE 4 BIT SERI
MC74F299DW
onsemi
SHIFT REGISTER SINGLE 8 BIT SERI
MC74F299N
onsemi
SHIFT REGISTER SINGLE 8 BIT SERI
MC74HC164AD
onsemi
IC SHIFT REGISTER 8BIT 14-SOIC
MC74HC164ADG
onsemi
IC SHIFT REG 8BIT SER/PAR 14SOIC
MC74HC164ADR2
onsemi
IC SHIFT REGISTER 8BIT 14SOIC
MC74HC164ADR2G
onsemi
IC SHIFT REGISTER 8BIT 14SOIC
MC74AC194D Compare Parts
MC74AC194D vs MC74VHC595DTR2G
MC74AC194D vs MC74VHC595DR2G
MC74AC194D vs MC74VHC595DR2
MC74AC194D vs MC74VHC595D
MC74AC194D vs MC74LV594ADTR2G
MC74AC194D vs MC74LV594ADR2G
MC74AC194D vs MC74HCT595ADTR2G
MC74AC194D vs MC74HCT595ADTG
MC74AC194D vs MC74HCT595ADR2G
MC74AC194D vs MC74HCT595ADG
MC74AC194D vs MC74HCT4094ADTG
MC74AC194D vs MC74HCT4094ADR2G
MC74AC194D vs MC74HCT4094ADG
MC74AC194D vs MC74HC597AF-HC
MC74AC194D vs MC74HC597AF
MC74AC194D vs MC74HC597ADTR2G
MC74AC194D vs MC74HC597ADTG
MC74AC194D vs MC74HC597ADR2G
MC74AC194D vs MC74HC597ADR2
MC74AC194D vs MC74HC597ADG
MC74AC194D vs MC74HC595ANG
MC74AC194D vs MC74HC595AFR1
MC74AC194D vs MC74HC595AFL2
MC74AC194D vs MC74HC595AFL1
MC74AC194D vs MC74HC595AFELG
MC74AC194D vs MC74HC595AFEL
MC74AC194D vs MC74HC595AF
MC74AC194D vs MC74HC595ADTR2G
MC74AC194D vs MC74HC595ADTR2
MC74AC194D vs MC74HC595ADTG
MC74AC194D vs MC74HC595ADT
MC74AC194D vs MC74HC595ADR2H
MC74AC194D vs MC74HC595ADR2G
MC74AC194D vs MC74HC595ADR2
MC74AC194D vs MC74HC595ADR
MC74AC194D vs MC74HC595ADH
MC74AC194D vs MC74HC595ADG
MC74AC194D vs MC74HC595AD
MC74AC194D vs MC74HC589ANG
MC74AC194D vs MC74HC589AFELG
Customer Reviews
4.95 out of 5.00 stars from 125 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****