MC524F
MC524F
Active
Description:  J-K FLIP-FLOP
Manufacturer:  Motorola
Datasheet:   MC524F Datasheet
History Price: $20.84000
In Stock: 7400
MC524F Specification
Specification
Part No
MC524F
Category
Logic - Flip Flops
Manufacturer
Motorola
Series
MC500
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
JK Type
Output Type
Complementary
Number of Elements
1
Number of Bits per Element
2
Clock Frequency
-
Max Propagation Delay @ V, Max CL
-
Trigger Type
Negative Edge
Current - Output High, Low
-
Voltage - Supply
5V
Current - Quiescent (Iq)
-
Input Capacitance
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-CFlatPack
Package / Case
14-CFlatpack
MC524F PDF Datasheet
MC524F Related Parts
MC514L
MC514L
Motorola
R-S FLIP-FLOP, 1-FUNC, TTL
MC515F
MC515F
Motorola
J-K FLIP-FLOP
MC516F
MC516F
Motorola
J-K FLIP-FLOP
MC521L
MC521L
Motorola
R-S FLIP-FLOP, 1-FUNC, TTL
MC521LB2
MC521LB2
Motorola
R-S FLIP-FLOP, 1-FUNC CDIP14
MC523F
MC523F
Motorola
J-K FLIP-FLOP
MC524L
MC524L
Motorola
J-K FLIP-FLOP
MC5479F
MC5479F
Motorola
D FLIP-FLOP, TTL
MC54HC174AJ
MC54HC174AJ
onsemi
D FLIP-FLOP, HC/UH SERIES, 6-BIT
MC514FB2
MC514FB2
Motorola
R-S FLIP-FLOP, 1-FUNC, TTL
MC516FB2
MC516FB2
Motorola
J-K FLIP-FLOP
MC521FB2
MC521FB2
Motorola
R-S FLIP-FLOP, 1-FUNC, TTL
MC524F Compare Parts
  • MC524F vs MC5479F
  • MC524F vs MC524L
  • MC524F vs MC523F
  • MC524F vs MC521LB2
  • MC524F vs MC521L
  • MC524F vs MC516F
  • MC524F vs MC515F
  • MC524F vs MC514L
  • MC524F vs MC524FB2
  • MC524F vs MC521FB2
  • MC524F vs MC516FB2
  • MC524F vs MC514FB2
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!