MC523F
MC523F
Active
Description:  J-K FLIP-FLOP
Manufacturer:  Motorola
Datasheet:   MC523F Datasheet
History Price: $92.94000
In Stock: 26300
MC523F Specification
Specification
Part No
MC523F
Category
Logic - Flip Flops
Manufacturer
Motorola
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Type
-
Output Type
-
Number of Elements
-
Number of Bits per Element
-
Clock Frequency
-
Max Propagation Delay @ V, Max CL
-
Trigger Type
-
Current - Output High, Low
-
Voltage - Supply
-
Current - Quiescent (Iq)
-
Input Capacitance
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
MC523F PDF Datasheet
MC523F Related Parts
MC514L
MC514L
Motorola
R-S FLIP-FLOP, 1-FUNC, TTL
MC515F
MC515F
Motorola
J-K FLIP-FLOP
MC516F
MC516F
Motorola
J-K FLIP-FLOP
MC521L
MC521L
Motorola
R-S FLIP-FLOP, 1-FUNC, TTL
MC521LB2
MC521LB2
Motorola
R-S FLIP-FLOP, 1-FUNC CDIP14
MC524F
MC524F
Motorola
J-K FLIP-FLOP
MC524L
MC524L
Motorola
J-K FLIP-FLOP
MC5479F
MC5479F
Motorola
D FLIP-FLOP, TTL
MC54HC174AJ
MC54HC174AJ
onsemi
D FLIP-FLOP, HC/UH SERIES, 6-BIT
MC514FB2
MC514FB2
Motorola
R-S FLIP-FLOP, 1-FUNC, TTL
MC516FB2
MC516FB2
Motorola
J-K FLIP-FLOP
MC521FB2
MC521FB2
Motorola
R-S FLIP-FLOP, 1-FUNC, TTL
MC523F Description
The Motorola MC523F is a versatile and highly integrated microcontroller designed for a variety of applications, particularly in the automotive and industrial sectors. This microcontroller is part of Motorola%27s 68HC12 family, which is known for its robust performance, flexibility, and ease of use. Below is a detailed overview of the MC523F, including its specifications, features, and potential applications.

## Overview

The MC523F microcontroller is built on the 68HC12 architecture, which provides a powerful 16-bit processing capability. It is designed to handle complex tasks while maintaining low power consumption, making it suitable for battery-operated devices as well as applications requiring continuous operation. The MC523F is particularly well-suited for real-time control applications, where timing and precision are critical.

## Key Features

1. 16-Bit Microcontroller: The MC523F features a 16-bit CPU, which allows for efficient processing of data and control tasks. This architecture supports a wide range of operations and enhances the performance of applications.

2. Memory: The microcontroller includes a combination of ROM, RAM, and EEPROM:
- ROM: Up to 128 KB of on-chip ROM for program storage.
- RAM: 2 KB of on-chip RAM for data storage and processing.
- EEPROM: 1 KB of EEPROM for non-volatile data storage, allowing for data retention even when power is lost.

3. Input/Output Ports: The MC523F provides multiple I/O ports, allowing for flexible interfacing with external devices. It typically includes:
- 32 general-purpose I/O pins.
- Configurable as input or output, enabling various interfacing options.

4. Timers: The microcontroller is equipped with several timers, including:
- 16-bit timer/counter for precise timing applications.
- PWM (Pulse Width Modulation) capabilities for motor control and other applications.

5. Analog-to-Digital Converter (ADC): The MC523F includes a built-in ADC, which allows for the conversion of analog signals to digital data. This feature is essential for applications that require sensor interfacing.

6. Communication Interfaces: The microcontroller supports various communication protocols, including:
- SPI (Serial Peripheral Interface) for high-speed data transfer.
- I2C (Inter-Integrated Circuit) for connecting multiple devices.
- UART (Universal Asynchronous Receiver-Transmitter) for serial communication.

7. Low Power Consumption: The MC523F is designed for low power operation, making it suitable for battery-powered applications. It features various power-saving modes to extend battery life.

8. Operating Voltage: The microcontroller typically operates at a voltage range of 2.7V to 5.5V, providing flexibility for different power supply configurations.

## Specifications

- Architecture: 68HC12 16-bit microcontroller
- Clock Speed: Up to 25 MHz
- On-Chip Memory:
- ROM: Up to 128 KB
- RAM: 2 KB
- EEPROM: 1 KB
- I/O Pins: 32 general-purpose I/O pins
- Timers: 16-bit timer/counter, PWM capabilities
- ADC: 10-bit resolution, multiple channels
- Communication Interfaces: SPI, I2C, UART
- Operating Voltage: 2.7V to 5.5V
- Power Consumption: Low power modes available

## Applications

The Motorola MC523F microcontroller is suitable for a wide range of applications, including:

- Automotive Systems: Used in engine control units, transmission control, and other automotive applications requiring real-time processing and control.
- Industrial Automation: Ideal for controlling machinery, sensors, and actuators in industrial settings.
- Consumer Electronics: Employed in various consumer devices that require efficient processing and control capabilities.
- Home Automation: Used in smart home devices for controlling lighting, heating, and security systems.
- Medical Devices: Suitable for medical instrumentation and monitoring systems that require reliable performance.

## Conclusion

The Motorola MC523F microcontroller is a powerful and flexible solution for a variety of applications across different industries. Its combination of a robust 16-bit architecture, ample memory, versatile I/O options, and low power consumption makes it an excellent choice for engineers and developers looking to create efficient and reliable embedded systems. Whether in automotive, industrial, or consumer applications, the MC523F provides the necessary features to meet the demands of modern technology.
MC523F Compare Parts
  • MC523F vs MC5479F
  • MC523F vs MC524L
  • MC523F vs MC524F
  • MC523F vs MC521LB2
  • MC523F vs MC521L
  • MC523F vs MC516F
  • MC523F vs MC515F
  • MC523F vs MC514L
  • MC523F vs MC524FB2
  • MC523F vs MC521FB2
  • MC523F vs MC516FB2
  • MC523F vs MC514FB2
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!