MC3486D
MC3486D
Active
Description:  IC RECEIVER 0/4 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MC3486D Datasheet
History Price: $1.54000
In Stock: 32500
MC3486D Specification
Specification
Part No
MC3486D
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
RS422, RS423
Number of Drivers/Receivers
0/4
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MC3486D Related Parts
MC33199D
MC33199D
NXP Semiconductors
IC DRIVER 1/0 14SOIC
MC33199DR2
MC33199DR2
NXP Semiconductors
IC DRIVER 1/0 14SOIC
MC33390D
MC33390D
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33390DR2
MC33390DR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33399D
MC33399D
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33399DR2
MC33399DR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33661PEF
MC33661PEF
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33661PEFR2
MC33661PEFR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33662BJEF
MC33662BJEF
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BJEFR2
MC33662BJEFR2
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BLEF
MC33662BLEF
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BLEFR2
MC33662BLEFR2
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC3486D Description

## Overview of Texas Instruments MC3486D

The MC3486D is a high-speed, quad single-supply operational amplifier designed by Texas Instruments. It is optimized for various applications requiring low power consumption and high performance. This integrated circuit features four independent, high-gain, internally compensated op-amps that can operate from a single supply voltage, making it suitable for a wide range of electronic applications, including signal processing, data acquisition, and sensor interfacing.

## Key Features

- Quad Channel Configuration: The MC3486D contains four independent op-amps in a single package, providing flexibility and reducing PCB space.
- Single Supply Operation: Designed to operate on a single power supply ranging from 3 V to 30 V, allowing for simple system designs.
- High-Speed Performance: Capable of achieving a slew rate of 0.5 V/µs and a gain bandwidth product of 1 MHz, facilitating fast signal processing.
- Low Input Offset Voltage: Features a low input offset voltage (typically 2 mV), ensuring precision in signal amplification.
- Low Power Consumption: Consumes only 150 µA per amplifier, making it ideal for battery-operated devices and energy-efficient systems.
- Wide Output Voltage Swing: Provides a near-rail-to-rail output swing, maximizing the usable output range.
- Temperature Range: Operates effectively across a wide temperature range from -40°C to +85°C, suitable for industrial applications.

## Specifications

Here are the detailed specifications for the MC3486D:

| Parameter | Conditions | Minimum Value | Typical Value | Maximum Value |
|---------------------------------------------|-------------------------------------|---------------|---------------|---------------|
| Supply Voltage (V+ - V-) | Single Supply | 3 V | | 30 V |
| Input Voltage Range | Common Mode | -0.3 V | | V+ - 1.5 V |
| Output Voltage Swing | Load = 10 kΩ | V- + 0.5 V | | V+ - 1.5 V |
| Slew Rate | | | 0.5 V/µs | |
| Gain Bandwidth Product | | | 1 MHz | |
| Input Offset Voltage | | ±1.5 mV | 2 mV | ±5 mV |
| Input Bias Current | | ±20 nA | | ±100 nA |
| Input Impedance | Differential | | 10 MΩ | |
| Output Current | Maximum Continuous | | 50 mA | |
| Total Supply Current (All Amplifiers) | | | 600 µA | |
| Operating Temperature Range | | -40°C | | +85°C |
| Package Type | 14-pin SOIC | | | |

## Pin Configuration

The MC3486D is available in a 14-pin SOIC package. Below is the pin configuration:

| Pin Number | Pin Name | Description |
|------------|----------|------------------------------------------------|
| 1 | Offset | Offset adjustment for op-amp A |
| 2 | Inverting Input A | Inverting input for op-amp A |
| 3 | Non-inverting Input A | Non-inverting input for op-amp A |
| 4 | Output A | Output for op-amp A |
| 5 | V- | Negative supply voltage |
| 6 | Output B | Output for op-amp B |
| 7 | Non-inverting Input B | Non-inverting input for op-amp B |
| 8 | Inverting Input B | Inverting input for op-amp B |
| 9 | Offset | Offset adjustment for op-amp C |
| 10 | Inverting Input C | Inverting input for op-amp C |
| 11 | Non-inverting Input C | Non-inverting input for op-amp C |
| 12 | Output C | Output for op-amp C |
| 13 | Output D | Output for op-amp D |
| 14 | Non-inverting Input D | Non-inverting input for op-amp D |

## Application Areas

The MC3486D is suitable for a variety of applications, including:

- Signal Conditioning: Ideal for amplifying weak signals in sensor applications.
- Data Acquisition Systems: Useful in analog-to-digital conversion systems requiring high precision.
- Audio Applications: Suitable for audio signal processing due to its low noise and distortion characteristics.
- Active Filters: Can be employed in the design of active filter circuits due to its high-speed performance.
- Instrumentation: Applicable in various instrumentation setups where accurate signal amplification is essential.

## Design Considerations

When designing with the MC3486D, consider the following aspects:

1. Power Supply Decoupling: Use appropriate bypass capacitors close to the supply pins to minimize noise and improve stability.
2. Feedback Network: Ensure proper feedback network design to achieve desired gain and bandwidth characteristics.
3. Thermal Management: Adequate thermal management may be required in high-current applications to prevent overheating.
4. PCB Layout: Follow best practices for PCB layout to reduce parasitic capacitance and inductance, which could affect performance.

## Conclusion

The Texas Instruments MC3486D is a versatile quad operational amplifier providing high performance, low power consumption, and ease of integration into various applications. Its robust specifications and features make it an excellent choice for engineers looking to implement reliable signal processing solutions in their designs. For more detailed information, application notes, and further specifications, refer to the official datasheet provided by Texas Instruments.
MC3486D Compare Parts
  • MC3486D vs MC34CM0902WEFR2
  • MC3486D vs MC34CM0902WEF
  • MC3486D vs MC34901WNEFR2
  • MC3486D vs MC34901WNEF
  • MC3486D vs MC34901WEFR2
  • MC3486D vs MC34901WEF
  • MC3486D vs MC34901SEFR2
  • MC3486D vs MC34901SEF
  • MC3486D vs MC3488AP1G
  • MC3486D vs MC3488AP1
  • MC3486D vs MC3488ADR2G
  • MC3486D vs MC3488ADR2
  • MC3486D vs MC3488ADG
  • MC3486D vs MC3488AD
  • MC3486D vs MC3487NSR
  • MC3486D vs MC3487NS
  • MC3486D vs MC3487NG4
  • MC3486D vs MC3487N
  • MC3486D vs MC3487J
  • MC3486D vs MC3487DR
  • MC3486D vs MC3487DE4
  • MC3486D vs MC3487D
  • MC3486D vs MC3486NSR
  • MC3486D vs MC3486NS
  • MC3486D vs MC3486NG4
  • MC3486D vs MC3486NE4
  • MC3486D vs MC3486N
  • MC3486D vs MC3486DRE4
  • MC3486D vs MC3486DR
  • MC3486D vs MC3486DG4
  • MC3486D vs MC3486DE4
  • MC3486D vs MC3437L
  • MC3486D vs MC33SA0528ACR2
  • MC3486D vs MC33SA0528AC
  • MC3486D vs MC33CM0902WEFR2
  • MC3486D vs MC33CM0902WEF
  • MC3486D vs MC33990DR2
  • MC3486D vs MC33990D
  • MC3486D vs MC33901WEFR2518
  • MC3486D vs MC33901WEFR2
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.