MC3486D
MC3486D
Active
Description:  IC RECEIVER 0/4 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MC3486D Datasheet
History Price: $1.54000
In Stock: 32500
MC3486D vs MC33SA0528AC
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Type
Receiver
Transceiver
Protocol
RS422, RS423
DSI
Number of Drivers/Receivers
0/4
2/2
Duplex
-
Full
Receiver Hysteresis
-
350 mV
Data Rate
-
125kbps
Voltage - Supply
4.75V ~ 5.25V
5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
16-SOIC
32-LQFP (7x7)