Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ onsemi MC33364D2
MC33364D2
Obsolete
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8SOIC
Manufacturer:
onsemi
Datasheet:
MC33364D2 Datasheet
History Price: Obsolete
In Stock: 41280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC33364D2 Specification
Specification
Part No
MC33364D2
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
GreenLine
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
15 V
Voltage - Supply (Vcc/Vdd)
7.6V ~ 16V
Duty Cycle
-
Frequency - Switching
126kHz
Power (Watts)
-
Fault Protection
Current Limiting, Over Temperature
Control Features
-
Operating Temperature
-25 ℃ ~ 125 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
MC33364D2 PDF Datasheet
MC33364D2 Datasheet
Click and Download: MC33364D2 Datasheet
MC33364D2 Related Parts
MC33023DW
onsemi
IC OFFLINE SWITCH FWD 16SOIC
MC33023DWG
onsemi
IC OFFLINE SWITCH FWD 16SOIC
MC33023DWR2
onsemi
IC OFFLINE SWITCH FWD 16SOIC
MC33023DWR2G
onsemi
IC OFFLINE SWITCH FWD 16SOIC
MC33025DW
onsemi
IC OFFLINE SW HALF-BRDG 16SOIC
MC33025DWG
onsemi
IC OFFLINE SW HALF-BRDG 16SOIC
MC33025DWR2
onsemi
IC OFFLINE SW HALF-BRDG 16SOIC
MC33025DWR2G
onsemi
IC OFFLINE SW HALF-BRDG 16SOIC
MC33025P
onsemi
IC OFFLINE SW HALF-BRDG 16DIP
MC33025PG
onsemi
IC OFFLINE SW HALF-BRDG 16DIP
MC33362DW
onsemi
IC OFFLINE SW MULT TOP 16SOIC
MC33362DWG
onsemi
IC OFFLINE SW MULT TOP 16SOIC
MC33364D2 Compare Parts
MC33364D2 vs MC34025P
MC33364D2 vs MC34025DWR2G
MC33364D2 vs MC34025DWR2
MC33364D2 vs MC34025DWG
MC33364D2 vs MC34025DW
MC33364D2 vs MC34023PG
MC33364D2 vs MC34023P
MC33364D2 vs MC33364DR2G
MC33364D2 vs MC33364DR2
MC33364D2 vs MC33364DG
MC33364D2 vs MC33364D2R2G
MC33364D2 vs MC33364D2R2
MC33364D2 vs MC33364D2G
MC33364D2 vs MC33364D1R2G
MC33364D2 vs MC33364D1R2
MC33364D2 vs MC33364D1G
MC33364D2 vs MC33364D1
MC33364D2 vs MC33364D
MC33364D2 vs MC33363P
MC33364D2 vs MC33363BDWR2G
MC33364D2 vs MC33363BDWR2
MC33364D2 vs MC33363BDWG
MC33364D2 vs MC33363APG
MC33364D2 vs MC33363AP
MC33364D2 vs MC33363ADWR2G
MC33364D2 vs MC33363ADWR2
MC33364D2 vs MC33363ADWG
MC33364D2 vs MC33363ADW
MC33364D2 vs MC33362XDWR2G
MC33364D2 vs MC33362DWR2G
MC33364D2 vs MC33362DWR2
MC33364D2 vs MC33362DWG
MC33364D2 vs MC33362DW
MC33364D2 vs MC33025PG
MC33364D2 vs MC33025P
MC33364D2 vs MC33025DWR2G
MC33364D2 vs MC33025DWR2
MC33364D2 vs MC33025DWG
MC33364D2 vs MC33025DW
MC33364D2 vs MC33023DWR2G
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.