Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi MC33269D
MC33269D
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 800MA 8SOIC
Manufacturer:
onsemi
Datasheet:
MC33269D Datasheet
History Price: Obsolete
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC33269D Specification
Specification
Part No
MC33269D
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
20V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
18.65V
Voltage Dropout (Max)
1.35V @ 800mA
Current - Output
800mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
55dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC33269D PDF Datasheet
MC33269D Datasheet
Click and Download: MC33269D Datasheet
MC33269D Related Parts
MC33263NW-30R2
onsemi
IC REG LINEAR FIXED LDO REG
MC33263NW-38R2
onsemi
IC REG LINEAR FIXED LDO REG
MC33263NW-40R2
onsemi
IC REG LINEAR FIXED LDO REG
MC33263NW-47R2
onsemi
IC REG LINEAR FIXED LDO REG
MC33264D-3.8
onsemi
IC REG LINEAR FIXED LDO REG
MC33264D-5.0
onsemi
IC REG LINEAR FIXED LDO REG
MC33267D2T
onsemi
IC REG LINEAR FIXED LDO REG
MC33267D2TR4
onsemi
IC REG LINEAR FIXED LDO REG
MC33269D-012
onsemi
IC REG LINEAR 12V 800MA 8SOIC
MC33269D-012G
onsemi
IC REG LINEAR 12V 800MA 8SOIC
MC33269D-3.3
onsemi
IC REG LINEAR 3.3V 800MA 8SOIC
MC33269D-3.3G
onsemi
IC REG LINEAR 3.3V 800MA 8SOIC
MC33269D Compare Parts
MC33269D vs MC33765DTBR2
MC33269D vs MC33765DTBG
MC33269D vs MC33765DTB
MC33269D vs MC33762DM-3030RG
MC33269D vs MC33762DM-3030R2
MC33269D vs MC33762DM-2828RG
MC33269D vs MC33762DM-2828R2
MC33269D vs MC33762DM-2525RG
MC33269D vs MC33762DM-2525R2
MC33269D vs MC33761SNT1-050G
MC33269D vs MC33761SNT1-050
MC33269D vs MC33761SNT1-030G
MC33269D vs MC33761SNT1-030
MC33269D vs MC33761SNT1-029G
MC33269D vs MC33761SNT1-029
MC33269D vs MC33761SNT1-028G
MC33269D vs MC33761SNT1-028
MC33269D vs MC33761SNT1-025G
MC33269D vs MC33761SNT1-025
MC33269D vs MC33565DR2G
MC33269D vs MC33565DR2
MC33269D vs MC33565DMR2G
MC33269D vs MC33565DMR2
MC33269D vs MC33565DG
MC33269D vs MC33565D
MC33269D vs MC33375ST-5.0T3G
MC33269D vs MC33375ST-5.0T3
MC33269D vs MC33375ST-3.3T3G
MC33269D vs MC33375ST-3.3T3
MC33269D vs MC33375ST-3.0T3G
MC33269D vs MC33375ST-3.0T3
MC33269D vs MC33375ST-2.5T3G
MC33269D vs MC33375ST-2.5T3
MC33269D vs MC33375ST-1.8T3G
MC33269D vs MC33375ST-1.8T3
MC33269D vs MC33375D-5.0R2G
MC33269D vs MC33375D-5.0R2
MC33269D vs MC33375D-5.0G
MC33269D vs MC33375D-5.0
MC33269D vs MC33375D-3.3R2G
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller