Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi MC33232PG
MC33232PG
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTRLR CRM 8DIP
Manufacturer:
onsemi
Datasheet:
MC33232PG Datasheet
History Price: $1.04000
In Stock: 13810
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC33232PG Specification
Specification
Part No
MC33232PG
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Series
SMARTMOS
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Critical Conduction (CRM)
Frequency - Switching
-
Current - Startup
50 μA
Voltage - Supply
12V ~ 25V
Operating Temperature
-20 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MC33232PG PDF Datasheet
MC33232PG Datasheet
Click and Download: MC33232PG Datasheet
MC33232PG Related Parts
MC33232D
onsemi
IC PFC CTRLR CRM 8SOIC
MC33232DG
onsemi
IC PFC CTRLR CRM 8SOIC
MC33232DR2
onsemi
IC PFC CTRLR CRM 8SOIC
MC33232DR2G
onsemi
IC PFC CTRLR CRM 8SOIC
MC33232P
onsemi
IC PFC CTRLR CRM 8DIP
MC33260D
onsemi
IC PFC CTRLR DCM 8SOIC
MC33260DG
onsemi
IC PFC CTRLR DCM 8SOIC
MC33260DR2
onsemi
IC PFC CTRLR DCM 8SOIC
MC33260DR2G
onsemi
IC PFC CTRLR DCM 8SOIC
MC33260P
onsemi
IC PFC CTRLR DCM 8DIP
MC33260PG
onsemi
IC PFC CTRLR DCM 8DIP
MC33261P
onsemi
POWER FACTOR CORRECTION
MC33232PG Compare Parts
MC33232PG vs MC34262P
MC33232PG vs MC34262DR2G
MC33232PG vs MC34262DR2
MC33232PG vs MC34262DG
MC33232PG vs MC34262D
MC33232PG vs MC33368PG
MC33232PG vs MC33368P
MC33232PG vs MC33368DR2G
MC33232PG vs MC33368DR2
MC33232PG vs MC33368DG
MC33232PG vs MC33368D
MC33232PG vs MC33262PG
MC33232PG vs MC33262P
MC33232PG vs MC33262DR2G
MC33232PG vs MC33262DR2
MC33232PG vs MC33262DG
MC33232PG vs MC33262D
MC33232PG vs MC33262CDR2G
MC33232PG vs MC33262CDR2
MC33232PG vs MC33261P
MC33232PG vs MC33260PG
MC33232PG vs MC33260P
MC33232PG vs MC33260DR2G
MC33232PG vs MC33260DR2
MC33232PG vs MC33260DG
MC33232PG vs MC33260D
MC33232PG vs MC33232P
MC33232PG vs MC33232DR2G
MC33232PG vs MC33232DR2
MC33232PG vs MC33232DG
MC33232PG vs MC33232D
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.