☰
MC3302PG
MC3302PG
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 14DIP
Manufacturer:  onsemi
Datasheet:   MC3302PG Datasheet
History Price: Obsolete
In Stock: 12640
MC3302PG Specification
Specification
Part No
MC3302PG
Category
Linear - Comparators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
CMOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
3V ~ 30V, ?.5V ~ 15V
Voltage - Input Offset (Max)
20mV @ 5V
Current - Input Bias (Max)
0.5μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
14-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
MC3302PG PDF Datasheet
MC3302PG Related Parts
MC3302D
MC3302D
onsemi
IC COMPARATOR 14SOIC
MC3302DG
MC3302DG
onsemi
IC COMPARATOR 4 GEN PUR 14SOIC
MC3302DR2G
MC3302DR2G
onsemi
IC COMPARATOR 4 GEN PUR 14SOIC
MC3302DTBR2
MC3302DTBR2
onsemi
IC COMPARATOR 4 GEN PUR 14TSSOP
MC3302DTBR2G
MC3302DTBR2G
onsemi
IC COMPARATOR 4 GEN PUR 14TSSOP
MC3302P
MC3302P
onsemi
IC COMP QUAD SINGLE SUPPLY 14DIP
MC3302PG Compare Parts
  • MC3302PG vs MC3302DTBR2G
  • MC3302PG vs MC3302DTBR2
  • MC3302PG vs MC3302DR2G
  • MC3302PG vs MC3302DG
  • MC3302PG vs MC3302D
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.