☰
MC14538BF
MC14538BF
Obsolete
Description:  IC MULTIVIBRATOR 95NS 16SOEIAJ
Manufacturer:  onsemi
Datasheet:   MC14538BF Datasheet
History Price: $0.17000
In Stock: 32915
MC14538BF Specification
Specification
Part No
MC14538BF
Category
Logic - Multivibrators
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
Yes
Propagation Delay
95 ns
Current - Output High, Low
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOEIAJ
MC14538BF PDF Datasheet
MC14538BF Related Parts
MC10198FNR2
MC10198FNR2
Rochester Electronics
MONOSTABLE MULTIVIBRATOR, 10K SE
MC14528BCPG
MC14528BCPG
onsemi
IC MULTIVIBRATOR 90NS 16DIP
MC14528BD
MC14528BD
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
MC14528BDG
MC14528BDG
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
MC14528BDR2G
MC14528BDR2G
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
MC14528BF
MC14528BF
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFEL
MC14528BFEL
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFELG
MC14528BFELG
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFG
MC14528BFG
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFL2
MC14528BFL2
Motorola
IC MULTIVIBRATOR
MC14538BCP
MC14538BCP
Rochester Electronics
MC14538 - MONOSTABLE MULTIVIBRAT
MC14538BCPG
MC14538BCPG
onsemi
IC MULTIVIBRATOR 95NS 16DIP
MC14538BF Compare Parts
  • MC14538BF vs MC1658FN
  • MC14538BF vs MC1658D
  • MC14538BF vs MC14538BFR1
  • MC14538BF vs MC14538BFG
  • MC14538BF vs MC14538BFELG
  • MC14538BF vs MC14538BFEL
  • MC14538BF vs MC14538BDWR2G
  • MC14538BF vs MC14538BDWR2
  • MC14538BF vs MC14538BDWG
  • MC14538BF vs MC14538BDTR2G
  • MC14538BF vs MC14538BDTR2
  • MC14538BF vs MC14538BDR2G
  • MC14538BF vs MC14538BDR2
  • MC14538BF vs MC14538BDG
  • MC14538BF vs MC14538BD
  • MC14538BF vs MC14538BCPG
  • MC14538BF vs MC14538BCP
  • MC14538BF vs MC14528BFL2
  • MC14538BF vs MC14528BFG
  • MC14538BF vs MC14528BFELG
  • MC14538BF vs MC14528BFEL
  • MC14538BF vs MC14528BF
  • MC14538BF vs MC14528BDR2G
  • MC14538BF vs MC14528BDG
  • MC14538BF vs MC14528BD
  • MC14538BF vs MC14528BCPG
  • MC14538BF vs MC10198FNR2
  • MC14538BF vs MC1658ML1
  • MC14538BF vs MC1658M
  • MC14538BF vs MC10198FN
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.