MC14520BDWR2
MC14520BDWR2
Obsolete
Description:  IC BINARY COUNTR DL 4BIT 16SOIC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 2300
MC14520BDWR2 Specification
Specification
Part No
MC14520BDWR2
Category
Logic - Counters, Dividers
Manufacturer
onsemi
Series
4000B
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
2
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
8 MHz
Trigger Type
Positive, Negative
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MC14520BDWR2 PDF Datasheet
MC14520BDWR2 Related Parts
MC100E016FN
MC100E016FN
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E016FNG
MC100E016FNG
onsemi
IC COUNTER 8BIT SYNC ECL 28PLCC
MC100E016FNR2
MC100E016FNR2
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E016FNR2G
MC100E016FNR2G
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E136FN
MC100E136FN
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E136FNG
MC100E136FNG
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E136FNR2
MC100E136FNR2
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E136FNR2G
MC100E136FNR2G
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E137FN
MC100E137FN
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E137FNG
MC100E137FNG
onsemi
IC RIPPLE COUNTER 8BIT HS 28PLCC
MC100E137FNR2
MC100E137FNR2
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E137FNR2G
MC100E137FNR2G
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC14520BDWR2 Compare Parts
  • MC14520BDWR2 vs MC14569BDWR2
  • MC14520BDWR2 vs MC14569BDWG
  • MC14520BDWR2 vs MC14569BDW
  • MC14520BDWR2 vs MC14569BCPG
  • MC14520BDWR2 vs MC14568BD
  • MC14520BDWR2 vs MC14553BCPG
  • MC14520BDWR2 vs MC14526BFG
  • MC14520BDWR2 vs MC14526BDWR2G
  • MC14520BDWR2 vs MC14526BDWR2
  • MC14520BDWR2 vs MC14526BDWG
  • MC14520BDWR2 vs MC14526BDW
  • MC14520BDWR2 vs MC14526BCPG
  • MC14520BDWR2 vs MC14521BFG
  • MC14520BDWR2 vs MC14521BFELG
  • MC14520BDWR2 vs MC14521BF
  • MC14520BDWR2 vs MC14521BDR2G
  • MC14520BDWR2 vs MC14521BDR2
  • MC14520BDWR2 vs MC14521BDG
  • MC14520BDWR2 vs MC14521BD
  • MC14520BDWR2 vs MC14521BCPG
  • MC14520BDWR2 vs MC14520BDWR2G
  • MC14520BDWR2 vs MC14520BDWG
  • MC14520BDWR2 vs MC14520BDW
  • MC14520BDWR2 vs MC14520BCPG
  • MC14520BDWR2 vs MC14518BFR2
  • MC14520BDWR2 vs MC14518BDWR2G
  • MC14520BDWR2 vs MC14518BDWR2
  • MC14520BDWR2 vs MC14518BDWG
  • MC14520BDWR2 vs MC14518BDW
  • MC14520BDWR2 vs MC14518BCPG
  • MC14520BDWR2 vs MC14516BFG
  • MC14520BDWR2 vs MC14516BF
  • MC14520BDWR2 vs MC14516BDR2G
  • MC14520BDWR2 vs MC14516BDR2
  • MC14520BDWR2 vs MC14516BDG
  • MC14520BDWR2 vs MC14516BD
  • MC14520BDWR2 vs MC14516BCPG
  • MC14520BDWR2 vs MC14161BD
  • MC14520BDWR2 vs MC14060BFELG
  • MC14520BDWR2 vs MC14060BF
  • Customer Reviews
    4.95 out of 5.00 stars from 79 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store