☰
MC14049UBD
MC14049UBD
Obsolete
Description:  IC INVERTER 6CH 1-INP 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14049UBD Datasheet
History Price: Obsolete
In Stock: 5280
MC14049UBD Specification
Specification
Part No
MC14049UBD
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
10mA, 40mA
Input Logic Level - Low
1V ~ 2.5V
Input Logic Level - High
4V ~ 12.5V
Max Propagation Delay @ V, Max CL
50ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
16-SOIC
Package / Case
16-SOIC (0.154", 3.90mm Width)
MC14049UBD PDF Datasheet
MC14049UBD Related Parts
MC1007P
MC1007P
Motorola
NOR GATE, ECL, PDIP14
MC1008P
MC1008P
Motorola
NOR GATE, ECL, PDIP14
MC1009P
MC1009P
Motorola
NOR GATE, ECL, PDIP14
MC10101FN
MC10101FN
onsemi
OR/NOR GATE
MC10101P
MC10101P
onsemi
OR/NOR GATE
MC10101PG
MC10101PG
onsemi
OR/NOR GATE 4-ELEMENT 2-IN ECL 1
MC10102FNR2
MC10102FNR2
onsemi
NOR GATE, 10K SERIES, ECL
MC10102L
MC10102L
onsemi
OR/NOR GATE
MC10102P
MC10102P
onsemi
OR/NOR GATE
MC10103FN
MC10103FN
onsemi
OR/NOR GATE
MC10103L
MC10103L
onsemi
OR/NOR GATE
MC10103P
MC10103P
onsemi
OR/NOR GATE
MC14049UBD Compare Parts
  • MC14049UBD vs MC1910F
  • MC14049UBD vs MC1908F
  • MC14049UBD vs MC1906F
  • MC14049UBD vs MC1906F
  • MC14049UBD vs MC1905F
  • MC14049UBD vs MC1903F
  • MC14049UBD vs MC1902F
  • MC14049UBD vs MC1901F
  • MC14049UBD vs MC1900F
  • MC14049UBD vs MC1672L
  • MC14049UBD vs MC1672F
  • MC14049UBD vs MC1664F
  • MC14049UBD vs MC1662F
  • MC14049UBD vs MC1660L
  • MC14049UBD vs MC14584BFL1
  • MC14049UBD vs MC14584BFG
  • MC14049UBD vs MC14584BFELG
  • MC14049UBD vs MC14584BFEL
  • MC14049UBD vs MC14584BF
  • MC14049UBD vs MC14584BDTR2G
  • MC14049UBD vs MC14584BDTR2
  • MC14049UBD vs MC14584BDT
  • MC14049UBD vs MC14584BDR2G
  • MC14049UBD vs MC14584BDR2
  • MC14049UBD vs MC14584BDG
  • MC14049UBD vs MC14584BCPG
  • MC14049UBD vs MC14106BDTR2G
  • MC14049UBD vs MC14106BDTR2
  • MC14049UBD vs MC14106BDR2G
  • MC14049UBD vs MC14106BDG
  • MC14049UBD vs MC14106BCPG
  • MC14049UBD vs MC14093BFELG
  • MC14049UBD vs MC14093BFEL
  • MC14049UBD vs MC14093BDTR2G
  • MC14049UBD vs MC14093BDTR2
  • MC14049UBD vs MC14093BDR2G
  • MC14049UBD vs MC14093BDR2
  • MC14049UBD vs MC14093BDG
  • MC14049UBD vs MC14093BCPG
  • MC14049UBD vs MC14082BFR2
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.