☰
MC1403BDG
MC1403BDG
Obsolete
Description:  IC VREF SERIES 1% 8SOIC
Manufacturer:  onsemi
Datasheet:   MC1403BDG Datasheet
History Price: Obsolete
In Stock: 24400
MC1403BDG Specification
Specification
Part No
MC1403BDG
Category
PMIC - Voltage Reference
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?%
Temperature Coefficient
40ppm/ ℃
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
4.5V ~ 40V
Current - Supply
1.5mA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC1403BDG PDF Datasheet
MC1403BDG Related Parts
MC1403BD
MC1403BD
onsemi
IC VREF SERIES 1% 8SOIC
MC1403BDR2
MC1403BDR2
onsemi
IC VREF SERIES 1% 8SOIC
MC1403BDR2G
MC1403BDR2G
onsemi
IC VREF SERIES 1% 8SOIC
MC1403BP1
MC1403BP1
onsemi
IC VREF SERIES 1% 8DIP
MC1403BP1G
MC1403BP1G
onsemi
IC VREF SERIES 1% 8DIP
MC1403D
MC1403D
STMicroelectronics
IC VREF SERIES 1% 8SO
MC1403DG
MC1403DG
onsemi
IC VREF SERIES 1% 8SOIC
MC1403DR2
MC1403DR2
onsemi
IC VREF SERIES 1% 8SOIC
MC1403DR2G
MC1403DR2G
onsemi
IC VREF SERIES 1% 8SOIC
MC1403DT
MC1403DT
STMicroelectronics
IC VREF SERIES 1% 8SO
MC1403P1
MC1403P1
onsemi
IC VREF SERIES 1% 8DIP
MC1403P1G
MC1403P1G
onsemi
IC VREF SERIES 1% 8DIP
MC1403BDG Compare Parts
  • MC1403BDG vs MC1403P1
  • MC1403BDG vs MC1403DT
  • MC1403BDG vs MC1403DR2G
  • MC1403BDG vs MC1403DR2
  • MC1403BDG vs MC1403DG
  • MC1403BDG vs MC1403D
  • MC1403BDG vs MC1403BP1G
  • MC1403BDG vs MC1403BP1
  • MC1403BDG vs MC1403BDR2G
  • MC1403BDG vs MC1403BDR2
  • MC1403BDG vs MC1403BD
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!