Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Motorola MC1218F
MC1218F
Active
Logic - Translators, Level Shifters
Description:
ECL TO TTL TRANSLATOR, ECL
Manufacturer:
Motorola
Datasheet:
MC1218F Datasheet
History Price: $19.44000
In Stock: 13280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC1218F Specification
Specification
Part No
MC1218F
Category
Logic - Translators, Level Shifters
Manufacturer
Motorola
Series
MC1200
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
1
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
MECL
Output Signal
DTL
Output Type
Inverted, Non-Inverted
Data Rate
-
Operating Temperature
-55 ℃ ~ 125 ℃
Features
-
Mounting Type
Surface Mount
Package / Case
14-CFlatpack
Supplier Device Package
14-CFlatPack
MC1218F PDF Datasheet
MC1218F Datasheet
Click and Download: MC1218F Datasheet
MC1218F Related Parts
MC100EL90DW
onsemi
IC XLATOR TRIPLE ECL-PECL 20SOIC
MC100EL90DWG
onsemi
IC TRANSLATOR UNIDIR 20SOIC
MC100EL90DWR2
onsemi
IC TRANSLATOR UNIDIR 20SOIC
MC100EL90DWR2G
onsemi
IC TRANSLATOR UNIDIR 20SOIC
MC100EL91DW
onsemi
IC XLATOR TRIPLE PECL-ECL 20SOIC
MC100EL91DWG
onsemi
IC TRANSLATOR UNIDIR 20SOIC
MC100EL91DWR2
onsemi
IC XLATOR TRPL ECL-PECL 20-SOIC
MC100EL91DWR2G
onsemi
IC TRANSLATOR UNIDIR 20SOIC
MC100ELT20D
onsemi
IC TRNSLATR TTL-PECL DIFF 8-SOIC
MC100ELT20DG
onsemi
IC TRANSLTR UNIDIRECTIONAL 8SOIC
MC100ELT20DR2G
onsemi
IC TRANSLTR UNIDIRECTIONAL 8SOIC
MC100ELT20DT
onsemi
IC TRANSLATOR UNIDIR 8TSSOP
MC1218F Compare Parts
MC1218F vs MC14504BFL1
MC1218F vs MC14504BFG
MC1218F vs MC14504BFELG
MC1218F vs MC14504BFEL
MC1218F vs MC14504BF
MC1218F vs MC14504BDTR2G
MC1218F vs MC14504BDTR2
MC1218F vs MC14504BDTG
MC1218F vs MC14504BDT
MC1218F vs MC14504BDR2G
MC1218F vs MC14504BDG
MC1218F vs MC14504BDG
MC1218F vs MC14504BD
MC1218F vs MC14504BCPG
MC1218F vs MC1218L
MC1218F vs MC1218L
MC1218F vs MC10H680FNR2G
MC1218F vs MC10H680FNR2
MC1218F vs MC10H680FNG
MC1218F vs MC10H680FN
MC1218F vs MC10H607FNG
MC1218F vs MC10H607FN
MC1218F vs MC10H606FNR2G
MC1218F vs MC10H606FNR2
MC1218F vs MC10H606FNG
MC1218F vs MC10H606FN
MC1218F vs MC10H605FNR2G
MC1218F vs MC10H605FNR2
MC1218F vs MC10H605FNG
MC1218F vs MC10H605FN
MC1218F vs MC10H604FNR2G
MC1218F vs MC10H604FNR2
MC1218F vs MC10H604FNG
MC1218F vs MC10H604FN
MC1218F vs MC10H603FNR2G
MC1218F vs MC10H603FNR2
MC1218F vs MC10H603FNG
MC1218F vs MC10H603FN
MC1218F vs MC10H602FNR2G
MC1218F vs MC10H602FNR2
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!