☰
MC10H210PG
MC10H210PG
Obsolete
Description:  IC GATE OR 2CH 3-INP 16DIP
Manufacturer:  onsemi
Datasheet:   MC10H210PG Datasheet
History Price: $3.97000
In Stock: 10680
MC10H210PG Specification
Specification
Part No
MC10H210PG
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
10H
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
OR Gate
Number of Circuits
2
Number of Inputs
3
Features
3 Outputs
Voltage - Supply
-4.94V ~ -5.46V
Current - Quiescent (Max)
-
Current - Output High, Low
50mA, 50mA
Input Logic Level - Low
-1.48V
Input Logic Level - High
-1.13V
Max Propagation Delay @ V, Max CL
1.55ns @ -5.2V, -
Operating Temperature
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Supplier Device Package
16-PDIP
Package / Case
16-DIP (0.300", 7.62mm)
MC10H210PG PDF Datasheet
MC10H210PG Related Parts
MC1007P
MC1007P
Motorola
NOR GATE, ECL, PDIP14
MC1008P
MC1008P
Motorola
NOR GATE, ECL, PDIP14
MC1009P
MC1009P
Motorola
NOR GATE, ECL, PDIP14
MC10101FN
MC10101FN
onsemi
OR/NOR GATE
MC10101P
MC10101P
onsemi
OR/NOR GATE
MC10101PG
MC10101PG
onsemi
OR/NOR GATE 4-ELEMENT 2-IN ECL 1
MC10102FNR2
MC10102FNR2
onsemi
NOR GATE, 10K SERIES, ECL
MC10102L
MC10102L
onsemi
OR/NOR GATE
MC10102P
MC10102P
onsemi
OR/NOR GATE
MC10103FN
MC10103FN
onsemi
OR/NOR GATE
MC10103L
MC10103L
onsemi
OR/NOR GATE
MC10103P
MC10103P
onsemi
OR/NOR GATE
MC10H210PG Compare Parts
  • MC10H210PG vs MC1910F
  • MC10H210PG vs MC1908F
  • MC10H210PG vs MC1906F
  • MC10H210PG vs MC1906F
  • MC10H210PG vs MC1905F
  • MC10H210PG vs MC1903F
  • MC10H210PG vs MC1902F
  • MC10H210PG vs MC1901F
  • MC10H210PG vs MC1900F
  • MC10H210PG vs MC1672L
  • MC10H210PG vs MC1672F
  • MC10H210PG vs MC1664F
  • MC10H210PG vs MC1662F
  • MC10H210PG vs MC1660L
  • MC10H210PG vs MC14584BFL1
  • MC10H210PG vs MC14584BFG
  • MC10H210PG vs MC14584BFELG
  • MC10H210PG vs MC14584BFEL
  • MC10H210PG vs MC14584BF
  • MC10H210PG vs MC14584BDTR2G
  • MC10H210PG vs MC14584BDTR2
  • MC10H210PG vs MC14584BDT
  • MC10H210PG vs MC14584BDR2G
  • MC10H210PG vs MC14584BDR2
  • MC10H210PG vs MC14584BDG
  • MC10H210PG vs MC14584BCPG
  • MC10H210PG vs MC14106BDTR2G
  • MC10H210PG vs MC14106BDTR2
  • MC10H210PG vs MC14106BDR2G
  • MC10H210PG vs MC14106BDG
  • MC10H210PG vs MC14106BCPG
  • MC10H210PG vs MC14093BFELG
  • MC10H210PG vs MC14093BFEL
  • MC10H210PG vs MC14093BDTR2G
  • MC10H210PG vs MC14093BDTR2
  • MC10H210PG vs MC14093BDR2G
  • MC10H210PG vs MC14093BDR2
  • MC10H210PG vs MC14093BDG
  • MC10H210PG vs MC14093BCPG
  • MC10H210PG vs MC14082BFR2
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.