Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ onsemi MC10EP11D
MC10EP11D
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLOCK BUFFER 1:2 3GHZ 8-SOIC
Manufacturer:
onsemi
Datasheet:
MC10EP11D Datasheet
History Price: $2.07000
In Stock: 38080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC10EP11D Specification
Specification
Part No
MC10EP11D
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
-
Ratio - Input:Output
1:2
Differential - Input:Output
-
Input
-
Output
-
Frequency - Max
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC10EP11D PDF Datasheet
MC10EP11D Datasheet
Click and Download: MC10EP11D Datasheet
MC10EP11D Related Parts
MC100E111FN
onsemi
IC CLK BUFFER 1:9 800MHZ 28PLCC
MC100E111FNG
onsemi
IC CLK BUFFER 1:9 800MHZ 28PLCC
MC100E111FNR2
onsemi
IC CLK BUFFER 1:9 800MHZ 28PLCC
MC100E111FNR2G
onsemi
IC CLK BUFFER 1:9 800MHZ 28PLCC
MC100E210FN
onsemi
IC CLK BUF 1:4/1:5 700MHZ 28PLCC
MC100E210FNG
onsemi
IC CLK BUF 1:4/1:5 700MHZ 28PLCC
MC100E210FNR2
onsemi
IC CLK BUF 1:4/1:5 700MHZ 28PLCC
MC100E210FNR2G
onsemi
IC CLK BUF 1:4/1:5 700MHZ 28PLCC
MC100E211FN
onsemi
IC CLK BUFFER 2:6 700MHZ 28PLCC
MC100E211FNG
onsemi
IC CLK BUFFER 2:6 700MHZ 28PLCC
MC100E211FNR2
onsemi
IC CLK BUFFER 2:6 700MHZ 28PLCC
MC100E211FNR2G
onsemi
IC CLK BUFFER 2:6 700MHZ 28PLCC
MC10EP11D Compare Parts
MC10EP11D vs MC10LVEP11DTR2
MC10EP11D vs MC10LVEP11DTG
MC10EP11D vs MC10LVEP11DT
MC10EP11D vs MC10LVEP11DR2G
MC10EP11D vs MC10LVEP11DR2
MC10EP11D vs MC10LVEP11DG
MC10EP11D vs MC10LVEP11D
MC10EP11D vs MC10H646FNR2G
MC10EP11D vs MC10H646FNR2
MC10EP11D vs MC10H646FNG
MC10EP11D vs MC10H646FN
MC10EP11D vs MC10H645FNR2G
MC10EP11D vs MC10H645FNR2
MC10EP11D vs MC10H645FNG
MC10EP11D vs MC10H645FN
MC10EP11D vs MC10H644FN
MC10EP11D vs MC10H643FNR2G
MC10EP11D vs MC10H643FNR2
MC10EP11D vs MC10H643FNG
MC10EP11D vs MC10H643FN
MC10EP11D vs MC10H641FNR2G
MC10EP11D vs MC10H641FNR2
MC10EP11D vs MC10H641FNG
MC10EP11D vs MC10H641FN
MC10EP11D vs MC10EP11DTR2G
MC10EP11D vs MC10EP11DTR2
MC10EP11D vs MC10EP11DTG
MC10EP11D vs MC10EP11DT
MC10EP11D vs MC10EP11DR2G
MC10EP11D vs MC10EP11DR2
MC10EP11D vs MC10EP11DG
MC10EP11D vs MC10EL15DR2G
MC10EP11D vs MC10EL15DG
MC10EP11D vs MC10EL15D
MC10EP11D vs MC10EL11DTR2G
MC10EP11D vs MC10EL11DTR2
MC10EP11D vs MC10EL11DTG
MC10EP11D vs MC10EL11DT
MC10EP11D vs MC10EL11DR2G
MC10EP11D vs MC10EL11DR2
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its