☰
MC10134P
MC10134P
Active
Description:  D LATCH LOW LEVEL TRIGGERED
Manufacturer:  onsemi
Datasheet:   MC10134P Datasheet
History Price: $0.42000
In Stock: 22135
MC10134P Specification
Specification
Part No
MC10134P
Category
Logic - Latches
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Circuit
-
Output Type
-
Voltage - Supply
-
Independent Circuits
-
Delay Time - Propagation
-
Current - Output High, Low
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MC10134P PDF Datasheet
MC10134P Related Parts
MC100E150FN
MC100E150FN
onsemi
IC LATCH 6BIT D 5V ECL 28-PLCC
MC100E150FNG
MC100E150FNG
onsemi
IC LATCH 6BIT D 5V ECL 28-PLCC
MC100E150FNR2
MC100E150FNR2
onsemi
IC LATCH 6BIT D 5V ECL 28-PLCC
MC100E150FNR2G
MC100E150FNR2G
onsemi
IC LATCH 6BIT D 5V ECL 28-PLCC
MC100E175FN
MC100E175FN
onsemi
IC LATCH 9BIT PARITY ECL 28-PLCC
MC100E175FNG
MC100E175FNG
onsemi
IC LATCH 9BIT PARITY ECL 28-PLCC
MC100E175FNR2
MC100E175FNR2
onsemi
IC LATCH 9BIT PARITY ECL 28-PLCC
MC100E175FNR2G
MC100E175FNR2G
onsemi
IC LATCH 9BIT PARITY ECL 28-PLCC
MC10133L
MC10133L
onsemi
D LATCH HIGH LEVEL TRIGGERED
MC10175FN
MC10175FN
onsemi
LATCH TRANSPARENT, D-TYPE
MC10175L
MC10175L
onsemi
LATCH TRANSPARENT, D-TYPE
MC10175P
MC10175P
onsemi
LATCH TRANSPARENT, D-TYPE
MC10134P Compare Parts
  • MC10134P vs MC1914F
  • MC10134P vs MC14598BCPG
  • MC10134P vs MC14598BCP
  • MC10134P vs MC14099BFL1
  • MC10134P vs MC14099BFELG
  • MC10134P vs MC14099BDWR2G
  • MC10134P vs MC14099BDWG
  • MC10134P vs MC14099BCPG
  • MC10134P vs MC14099BCP
  • MC10134P vs MC14044BDR2G
  • MC10134P vs MC14044BDG
  • MC10134P vs MC14044BD
  • MC10134P vs MC14044BCPG
  • MC10134P vs MC14044BCP
  • MC10134P vs MC14043BFR1
  • MC10134P vs MC14043BFELG
  • MC10134P vs MC14043BFEL
  • MC10134P vs MC14043BF
  • MC10134P vs MC14043BDR2G
  • MC10134P vs MC14043BDR2
  • MC10134P vs MC14043BDG
  • MC10134P vs MC14043BD
  • MC10134P vs MC14043BCPG
  • MC10134P vs MC14042BFEL
  • MC10134P vs MC14042BDR2G
  • MC10134P vs MC14042BDR2
  • MC10134P vs MC14042BDG
  • MC10134P vs MC14042BD
  • MC10134P vs MC14042BCPG
  • MC10134P vs MC14042BCP
  • MC10134P vs MC10H175PG
  • MC10134P vs MC10H175P
  • MC10134P vs MC10H175MG
  • MC10134P vs MC10H175M
  • MC10134P vs MC10H175L
  • MC10134P vs MC10H175FNR2G
  • MC10134P vs MC10H175FNR2
  • MC10134P vs MC10H175FNG
  • MC10134P vs MC10H175FN
  • MC10134P vs MC10H173FN
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks