Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ onsemi MC100LVEP14DTR2
MC100LVEP14DTR2
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 2:5 2.5GHZ 20TSSOP
Manufacturer:
onsemi
Datasheet:
MC100LVEP14DTR2 Datasheet
History Price: Obsolete
In Stock: 42955
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC100LVEP14DTR2 Specification
Specification
Part No
MC100LVEP14DTR2
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
onsemi
Series
100LVEP
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
Ratio - Input:Output
2:5
Differential - Input:Output
Yes/Yes
Input
ECL, HSTL, LVDS, PECL
Output
ECL, PECL
Frequency - Max
2.5 GHz
Voltage - Supply
2.375V ~ 3.8V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
MC100LVEP14DTR2 PDF Datasheet
MC100LVEP14DTR2 Datasheet
Click and Download: MC100LVEP14DTR2 Datasheet
MC100LVEP14DTR2 Related Parts
MC100E111FN
onsemi
IC CLK BUFFER 1:9 800MHZ 28PLCC
MC100E111FNG
onsemi
IC CLK BUFFER 1:9 800MHZ 28PLCC
MC100E111FNR2
onsemi
IC CLK BUFFER 1:9 800MHZ 28PLCC
MC100E111FNR2G
onsemi
IC CLK BUFFER 1:9 800MHZ 28PLCC
MC100E210FN
onsemi
IC CLK BUF 1:4/1:5 700MHZ 28PLCC
MC100E210FNG
onsemi
IC CLK BUF 1:4/1:5 700MHZ 28PLCC
MC100E210FNR2
onsemi
IC CLK BUF 1:4/1:5 700MHZ 28PLCC
MC100E210FNR2G
onsemi
IC CLK BUF 1:4/1:5 700MHZ 28PLCC
MC100E211FN
onsemi
IC CLK BUFFER 2:6 700MHZ 28PLCC
MC100E211FNG
onsemi
IC CLK BUFFER 2:6 700MHZ 28PLCC
MC100E211FNR2
onsemi
IC CLK BUFFER 2:6 700MHZ 28PLCC
MC100E211FNR2G
onsemi
IC CLK BUFFER 2:6 700MHZ 28PLCC
MC100LVEP14DTR2 Compare Parts
MC100LVEP14DTR2 vs MC10LVEP11DTR2
MC100LVEP14DTR2 vs MC10LVEP11DTG
MC100LVEP14DTR2 vs MC10LVEP11DT
MC100LVEP14DTR2 vs MC10LVEP11DR2G
MC100LVEP14DTR2 vs MC10LVEP11DR2
MC100LVEP14DTR2 vs MC10LVEP11DG
MC100LVEP14DTR2 vs MC10LVEP11D
MC100LVEP14DTR2 vs MC10H646FNR2G
MC100LVEP14DTR2 vs MC10H646FNR2
MC100LVEP14DTR2 vs MC10H646FNG
MC100LVEP14DTR2 vs MC10H646FN
MC100LVEP14DTR2 vs MC10H645FNR2G
MC100LVEP14DTR2 vs MC10H645FNR2
MC100LVEP14DTR2 vs MC10H645FNG
MC100LVEP14DTR2 vs MC10H645FN
MC100LVEP14DTR2 vs MC10H644FN
MC100LVEP14DTR2 vs MC10H643FNR2G
MC100LVEP14DTR2 vs MC10H643FNR2
MC100LVEP14DTR2 vs MC10H643FNG
MC100LVEP14DTR2 vs MC10H643FN
MC100LVEP14DTR2 vs MC10H641FNR2G
MC100LVEP14DTR2 vs MC10H641FNR2
MC100LVEP14DTR2 vs MC10H641FNG
MC100LVEP14DTR2 vs MC10H641FN
MC100LVEP14DTR2 vs MC10EP11DTR2G
MC100LVEP14DTR2 vs MC10EP11DTR2
MC100LVEP14DTR2 vs MC10EP11DTG
MC100LVEP14DTR2 vs MC10EP11DT
MC100LVEP14DTR2 vs MC10EP11DR2G
MC100LVEP14DTR2 vs MC10EP11DR2
MC100LVEP14DTR2 vs MC10EP11DG
MC100LVEP14DTR2 vs MC10EP11D
MC100LVEP14DTR2 vs MC10EL15DR2G
MC100LVEP14DTR2 vs MC10EL15DG
MC100LVEP14DTR2 vs MC10EL15D
MC100LVEP14DTR2 vs MC10EL11DTR2G
MC100LVEP14DTR2 vs MC10EL11DTR2
MC100LVEP14DTR2 vs MC10EL11DTG
MC100LVEP14DTR2 vs MC10EL11DT
MC100LVEP14DTR2 vs MC10EL11DR2G
Customer Reviews
4.95 out of 5.00 stars from 190 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.