Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ onsemi MC100EP33DTR2
MC100EP33DTR2
Active
Logic - Counters, Dividers
Description:
IC DIVIDER BY4 ECL CLK IN 8TSSOP
Manufacturer:
onsemi
Datasheet:
MC100EP33DTR2 Datasheet
History Price: $2.66000
In Stock: 28080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC100EP33DTR2 Specification
Specification
Part No
MC100EP33DTR2
Category
Logic - Counters, Dividers
Manufacturer
onsemi
Series
100EP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Divide-by-4
Direction
-
Number of Elements
1
Number of Bits per Element
1
Reset
Asynchronous
Timing
-
Count Rate
4 GHz
Trigger Type
Positive, Negative
Voltage - Supply
3.3 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-TSSOP
MC100EP33DTR2 PDF Datasheet
MC100EP33DTR2 Datasheet
Click and Download: MC100EP33DTR2 Datasheet
MC100EP33DTR2 Related Parts
MC100E016FN
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E016FNG
onsemi
IC COUNTER 8BIT SYNC ECL 28PLCC
MC100E016FNR2
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E016FNR2G
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E136FN
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E136FNG
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E136FNR2
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E136FNR2G
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E137FN
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E137FNG
onsemi
IC RIPPLE COUNTER 8BIT HS 28PLCC
MC100E137FNR2
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E137FNR2G
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100EP33DTR2 Compare Parts
MC100EP33DTR2 vs MC14569BDWR2
MC100EP33DTR2 vs MC14569BDWG
MC100EP33DTR2 vs MC14569BDW
MC100EP33DTR2 vs MC14569BCPG
MC100EP33DTR2 vs MC14568BD
MC100EP33DTR2 vs MC14553BCPG
MC100EP33DTR2 vs MC14526BFG
MC100EP33DTR2 vs MC14526BDWR2G
MC100EP33DTR2 vs MC14526BDWR2
MC100EP33DTR2 vs MC14526BDWG
MC100EP33DTR2 vs MC14526BDW
MC100EP33DTR2 vs MC14526BCPG
MC100EP33DTR2 vs MC14521BFG
MC100EP33DTR2 vs MC14521BFELG
MC100EP33DTR2 vs MC14521BF
MC100EP33DTR2 vs MC14521BDR2G
MC100EP33DTR2 vs MC14521BDR2
MC100EP33DTR2 vs MC14521BDG
MC100EP33DTR2 vs MC14521BD
MC100EP33DTR2 vs MC14521BCPG
MC100EP33DTR2 vs MC14520BDWR2G
MC100EP33DTR2 vs MC14520BDWR2
MC100EP33DTR2 vs MC14520BDWG
MC100EP33DTR2 vs MC14520BDW
MC100EP33DTR2 vs MC14520BCPG
MC100EP33DTR2 vs MC14518BFR2
MC100EP33DTR2 vs MC14518BDWR2G
MC100EP33DTR2 vs MC14518BDWR2
MC100EP33DTR2 vs MC14518BDWG
MC100EP33DTR2 vs MC14518BDW
MC100EP33DTR2 vs MC14518BCPG
MC100EP33DTR2 vs MC14516BFG
MC100EP33DTR2 vs MC14516BF
MC100EP33DTR2 vs MC14516BDR2G
MC100EP33DTR2 vs MC14516BDR2
MC100EP33DTR2 vs MC14516BDG
MC100EP33DTR2 vs MC14516BD
MC100EP33DTR2 vs MC14516BCPG
MC100EP33DTR2 vs MC14161BD
MC100EP33DTR2 vs MC14060BFELG
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!